5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.05V 10mA 0.512" H x 0.378" W x 0.276" D (13.00mm x 9.60mm x 7.00mm) 10-DIP (0.300", 7.62mm)
LED Displays & Accessories LED #1 DIGIT DISP .3" CC HI-BRIGHT RED
ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|---|
Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
Product Number | LA-401AN | LA-401AN | 511-1523-ND | LA-401AN |
Product Name | Single Digit LED Numeric Displays | Single Digit LED Numeric Displays | LED Character and Numeric | LED Displays & Accessories |
Display Type | Segmented | Segmented | Segmented | |
Character Type | Numeric | Numeric | ||
LED Color | Red | Red | Red | |
Number of Characters | 1 # | 1 # | 1 # | |
Wavelength | 626 nm | 626 nm | 626 nm |