OLED 16x2 Character Display Module Green - Displays & Industrial Monitors - OLED Displays
Character LCD Display Module Passive 5 x 8 Dots OLED SPI 85.00mm x 36.00mm x 10.00mm
OLED Displays & Accessories 16x2 Green Character OLED
DISPLAY, OLED, 16X2, GREEN ON BLACK; Character Count x Line:16 x 2; Display Appearance:Green on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
Product Number | 8812719 | 541-3357-ND | O016N002CGPP5N0000 | 24AC5149 |
Product Name | LCD, OLED Character and Numeric | OLED Displays & Accessories | Display, Oled, 16X2, Green On Black; Character Count X Line Vishay | |
Character Type | Alphanumeric |