Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.05V 10mA 0.591" H x 0.358" W x 0.148" D (15.00mm x 9.10mm x 3.75mm) 10-SMD, No Lead
Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.05V 10mA 0.591" H x 0.358" W x 0.148" D (15.00mm x 9.10mm x 3.75mm) 10-SMD, No Lead
Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.05V 10mA 0.591" H x 0.358" W x 0.148" D (15.00mm x 9.10mm x 3.75mm) 10-SMD, No Lead
DigiKey | |
---|---|
Product Category | Digital LED Displays |
Product Number | 1497-1093-2-ND |
Product Name | LED Character and Numeric |
Display Type | Segmented |
Common | Common Anode |
LED Color | Blue |
Number of Characters | 1 # |
Wavelength | 468 nm |