Display Modules - LED Character and Numeric Yellow-Green 7-Segment 2 Character Common Anode 2V 20mA 0.512" H x 0.728" W x 0.124" D (13.00mm x 18.50mm x 3.15mm) 20-SMD, No Lead
Display Modules - LED Character and Numeric Yellow-Green 7-Segment 2 Character Common Anode 2V 20mA 0.512" H x 0.728" W x 0.124" D (13.00mm x 18.50mm x 3.15mm) 20-SMD, No Lead
Display Modules - LED Character and Numeric Yellow-Green 7-Segment 2 Character Common Anode 2V 20mA 0.512" H x 0.728" W x 0.124" D (13.00mm x 18.50mm x 3.15mm) 20-SMD, No Lead
DigiKey | |
---|---|
Product Category | Digital LED Displays |
Product Number | 1516-1024-2-ND |
Product Name | LED Character and Numeric |
Display Type | Segmented |
Common | Common Anode |
LED Color | Green |
Number of Characters | 2 # |
Wavelength | 570 nm |