Toptica Photonics, Inc. Datasheets for Optical Isolators

Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more

Product Name Notes
Tunable Single Stage Performance Isolation (min/typ): 35/43 dB Transmission (min/typ): 85/92 % Aperture 4.7 mm Maximum power density > 4 kW/cm², max. 40 W cw Can be integrated in DL...