The C30737PH-500-80N Silicon Avalanche Photodiode (APD) provides an active diameter of 500 µm with enhanced 800 nm response in a Plastic T 1¾ housing.
Applications:
Excelitas Technologies Corp. | |
---|---|
Product Category | Photodiodes |
Product Number | C30737PH-500-80N |
Product Name | Silicon Avalanche Photodiode (APD) |
Photodiode Type | Avalanche Photodiode |
Photodiode Spectral Response | Visible; IR |
Spectral Response Range | 500 to 1000 nm (5000 to 10000 Å) |
Peak Sensitivity Wavelength | 800 nm (8000 Å) |
Photodiode Material | Silicon |