The LLAM-1550E-R2AH is high-speed, low-light analog avalanche photodiode (APD) receiver module with a 1550 nm InGaAs APD. Featuring a thermoelectric cooler, this APD Receiver Module offers a bandwidth of 50 MHz and high-damage threshold.
The LLAM Series of APD modules features an avalanche photodiode chip, thermoelectric (TE) cooler, and preamplifier, all in a hermetically-sealed package. The fully RoHS-compliant module is supplied in a single modified 12-lead TO-66 flange package, is easy to install, and offers additional heat sinking. The use of a TE-cooler ensures lower noise and constant responsivity over a 5°C to 40°C ambient temperature range. The LLAM series modules are designed for the detection of high-speed, low-light analog signals.
The LLAM-1550E-R2AH includes the Excelitas C30662EH APD.
Applications:
Excelitas Technologies Corp. | |
---|---|
Product Category | Photodiodes |
Product Number | LLAM-1550E-R2AH |
Product Name | Si and InGaAs Low-Light Analog APD Receiver Module (LLAM) |
Photodiode Type | Avalanche Photodiode |
Photodiode Spectral Response | IR |
Spectral Response Range | 1100 to 1700 nm (11000 to 17000 Å) |
Peak Sensitivity Wavelength | 1550 nm (15500 Å) |