The VTB6061CIEH is a silicon photodiode in a hermetic TO-8 flat window package. With a built-in filter that allows its spectral response to closely match that of the human eye, this photodiode exhibits a very high shunt resistance and a low dark current.
Applications:
Excelitas Technologies Corp. | |
---|---|
Product Category | Photodiodes |
Product Number | VTB6061CIEH |
Product Name | Large Area Planar Silicon Photodiode |
Photodiode Spectral Response | Visible |
Spectral Response Range | 460 to 675 nm (4600 to 6750 Å) |
Peak Sensitivity Wavelength | 555 nm (5550 Å) |
Photodiode Material | Silicon |