IR OSLON Black, half angle ±75°, typ. 1270 mW & 300 mW/sr at 1A dc
The high-power IR OSLON Black series of IR (infrared) LEDs, from Osram Opto Semiconductors, offer stacked power, a compact package and long lifetime. They are a family of small IR LEDs with more than 1 W of optical power. The IR OSLON Black devices feature the superior corrosion robustness of the OSLON Black series package. They offer high efficiency, low thermal resistance and wavelengths suitable for CMOS/CCD cameras. The OSLON Black series IR emitter is ideal for applications including: Infrared illumination for cameras, surveillance systems, traffic number plate recognition and toll systems, biometrics, night vision systems, touch screens and machine vision systems.
High efficiency IR light source. Compact SMT package with integrated lens suitable for dense clustering. Low thermal resistance. Nanostack technology (SFH 4715S, SFH 4725S and SFH 4716S). Active chip area: 1mm². Maximum forward current rating: 1A. Emission angle: 45° or 75°. Lifetime up to 50000 hours
Peak Wavelength = 860nm
Package Type = 3.85 x 3.85 mm
Radiant Flux = 1900mW
Radiant Intensity = 300mW/sr
Mounting Type = Surface Mount
Angle of Half Intensity = ±75°
Number of LEDs = 1
Number of Pins = 2
Dimensions = 3.85 x 3.85 x 1.5mm
Lens Shape = Dome
The high-power IR OSLON Black series of IR (infrared) LEDs, from Osram Opto Semiconductors, offer stacked power, a compact package and long lifetime. They are a family of small IR LEDs with more than 1 W of optical power. The IR OSLON Black devices feature the superior corrosion robustness of the OSLON Black series package. They offer high efficiency, low thermal resistance and wavelengths suitable for CMOS/CCD cameras. The OSLON Black series IR emitter is ideal for applications including: Infrared illumination for cameras, surveillance systems, traffic number plate recognition and toll systems, biometrics, night vision systems, touch screens and machine vision systems.
High efficiency IR light source. Compact SMT package with integrated lens suitable for dense clustering. Low thermal resistance. Nanostack technology (SFH 4715S, SFH 4725S and SFH 4716S). Active chip area: 1mm². Maximum forward current rating: 1A. Emission angle: 45° or 75°. Lifetime up to 50000 hours
Peak Wavelength = 860nm
Package Type = 3.85 x 3.85 mm
Radiant Flux = 1900mW
Radiant Intensity = 300mW/sr
Mounting Type = Surface Mount
Angle of Half Intensity = ±75°
Number of LEDs = 1
Number of Pins = 2
Dimensions = 3.85 x 3.85 x 1.5mm
Lens Shape = Dome
Delivery on production packaging - Reel. This product is non-returnable.
Win Source Part Number: 964189-SFH 4716AS
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: OSLON® Black
Type: Infrared (IR)
Package: Tape & Reel
Orientation: Top View
Standard Package: 600
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 1.5A
Viewing Angle: 150°
Voltage - Forward (Vf) (Typ): 3.2V
Wavelength: 860nm
Radiant Intensity (Ie) Min @ If: 300mW/sr @ 1A
Package / Case: 3-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SFH 4716ASQ65111-A6856; Q65111A6856; SFH4716AS;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: 475-3145-6,475-3145-
Base Product Number: SFH4716
OSRAM Opto Semiconductors | RS Components, Ltd. | Win Source Electronics | |
---|---|---|---|
Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
Product Number | SFH 4716AS | 8769432 | 964189-SFH 4716AS |
Product Name | High Power IR Emitter (>500mW) | Optoelectronics - LED Emitters - Infrared, UV, Visible | |
LED Type | Infrared | Infrared | |
Peak Wavelength | 860 nm (8600 Å) | 860 nm (8600 Å) | 860 nm (8600 Å) |
Optical Power Output | 1270 milliwatts | 1900 milliwatts | 300 milliwatts |
LED Package: | 3.85 x 3.85 x 1.5mm | ||
Lens Type | Domed Lens |