VCC 430xH series are high efficiency T1-3/4 (5mm) through-hole LEDs providing a high intensity light output. Diffused lens types have a wide viewing angle. LEDs from the 4302H series contain an integral current limiting resistor allowing direct operation from 5V or 12V supplies.
4301H series: Bicolour, Diffused lens. 4302H series: Integral resistor, Diffused lens. 4304H series: Diffused lens. 4305H series: Ultra-bright, Tinted non-diffused lens. 4308H series: Ultra-bright, Clear non-diffused lens
LED Colours = Green
Package Type = 5mm (T-1 3/4)
Forward Voltage = 2.1 V
Viewing Angle = 40 °
Dominant Wavelength = 563 nm
VCC 430xH series are high efficiency T1-3/4 (5mm) through-hole LEDs providing a high intensity light output. Diffused lens types have a wide viewing angle. LEDs from the 4302H series contain an integral current limiting resistor allowing direct operation from 5V or 12V supplies.
4301H series: Bicolour, Diffused lens. 4302H series: Integral resistor, Diffused lens. 4304H series: Diffused lens. 4305H series: Ultra-bright, Tinted non-diffused lens. 4308H series: Ultra-bright, Clear non-diffused lens
LED Colours = Green
Package Type = 5mm (T-1 3/4)
Forward Voltage = 2.1 V
Viewing Angle = 40 °
Dominant Wavelength = 563 nm
Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1331698-4304H5
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green
Standard Package: 1,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 40°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 16mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Peak: 572nm
Height (Max): 9.98mm
Supplier Device Package: T-1 3/4 (5mm)
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: L71533,4304H5-NDR,43
RoHS Status: ROHS3 Compliant
Green LED Indication - Discrete 2.1V Radial
LED, GREEN, T-1 3/4 (5MM), 10MCD, 563NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:16mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes
RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
Product Number | 1371064 | 1331698-4304H5 | L71533-ND | 93K6989 |
Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Led, Green, T-1 3/4 (5Mm), 10Mcd, 563Nm; Led Color Vcc (Visual Communications Company) | |
LED Type | Green; Green | Green; Green | Green | Green; Green |
Peak Wavelength | 563 nm (5630 Å) | 572 nm (5720 Å) | 572 nm (5720 Å) | 572 nm (5720 Å) |
Viewing Angle | 40 degrees | 40 degrees | 40 degrees | 40 degrees |
Forward Voltage | 2.1 volts | 2.1 volts | 2.1 volts | 2.1 volts |
Lens Type | Domed Lens | Domed Lens |