Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SCP8VT78HPL1VLS06E

Description
Compact package size for design flexibility. High degree of reliability with plastic-free structure. Low thermal resistance. LM-80 Certified. High efficiency providing optimised smooth illumination. footprint dimensions: 1.18 x 1.18 mm LED Colours = White Package Type = CSP Mounting Type = Surface Mount Number of LEDs = 1 Forward Voltage = 2.8 - 3.2 V Number of Pins = 2 Viewing Angle = 150 ° Luminous Flux = 56 - 72 lm Lens Shape = Square Dimensions = 1.18 x 1.18 x 0.42mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1223600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Compact package size for design flexibility. High degree of reliability with plastic-free structure. Low thermal resistance. LM-80 Certified. High efficiency providing optimised smooth illumination. footprint dimensions: 1.18 x 1.18 mm LED Colours = White Package Type = CSP Mounting Type = Surface Mount Number of LEDs = 1 Forward Voltage = 2.8 - 3.2 V Number of Pins = 2 Viewing Angle = 150 ° Luminous Flux = 56 - 72 lm Lens Shape = Square Dimensions = 1.18 x 1.18 x 0.42mm

Compact package size for design flexibility. High degree of reliability with plastic-free structure. Low thermal resistance. LM-80 Certified. High efficiency providing optimised smooth illumination. footprint dimensions: 1.18 x 1.18 mm
LED Colours = White
Package Type = CSP
Mounting Type = Surface Mount
Number of LEDs = 1
Forward Voltage = 2.8 - 3.2 V
Number of Pins = 2
Viewing Angle = 150 °
Luminous Flux = 56 - 72 lm
Lens Shape = Square
Dimensions = 1.18 x 1.18 x 0.42mm

Supplier's Site
 - 1223601P - RS Components, Ltd.
Corby, Northants, United Kingdom
Compact package size for design flexibility. High degree of reliability with plastic-free structure. Low thermal resistance. LM-80 Certified. High efficiency providing optimised smooth illumination. footprint dimensions: 1.18 x 1.18 mm LED Colours = White Package Type = CSP Mounting Type = Surface Mount Number of LEDs = 1 Forward Voltage = 2.8 - 3.2 V Number of Pins = 2 Viewing Angle = 150 ° Luminous Flux = 51 - 67 lm Lens Shape = Square Dimensions = 1.18 x 1.18 x 0.42mm Delivery on production packaging - Reel. This product is non-returnable.

Compact package size for design flexibility. High degree of reliability with plastic-free structure. Low thermal resistance. LM-80 Certified. High efficiency providing optimised smooth illumination. footprint dimensions: 1.18 x 1.18 mm
LED Colours = White
Package Type = CSP
Mounting Type = Surface Mount
Number of LEDs = 1
Forward Voltage = 2.8 - 3.2 V
Number of Pins = 2
Viewing Angle = 150 °
Luminous Flux = 51 - 67 lm
Lens Shape = Square
Dimensions = 1.18 x 1.18 x 0.42mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1223601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Compact package size for design flexibility. High degree of reliability with plastic-free structure. Low thermal resistance. LM-80 Certified. High efficiency providing optimised smooth illumination. footprint dimensions: 1.18 x 1.18 mm LED Colours = White Package Type = CSP Mounting Type = Surface Mount Number of LEDs = 1 Forward Voltage = 2.8 - 3.2 V Number of Pins = 2 Viewing Angle = 150 ° Luminous Flux = 51 - 67 lm Lens Shape = Square Dimensions = 1.18 x 1.18 x 0.42mm

Compact package size for design flexibility. High degree of reliability with plastic-free structure. Low thermal resistance. LM-80 Certified. High efficiency providing optimised smooth illumination. footprint dimensions: 1.18 x 1.18 mm
LED Colours = White
Package Type = CSP
Mounting Type = Surface Mount
Number of LEDs = 1
Forward Voltage = 2.8 - 3.2 V
Number of Pins = 2
Viewing Angle = 150 °
Luminous Flux = 51 - 67 lm
Lens Shape = Square
Dimensions = 1.18 x 1.18 x 0.42mm

Supplier's Site
 - 1223600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Compact package size for design flexibility. High degree of reliability with plastic-free structure. Low thermal resistance. LM-80 Certified. High efficiency providing optimised smooth illumination. footprint dimensions: 1.18 x 1.18 mm LED Colours = White Package Type = CSP Mounting Type = Surface Mount Number of LEDs = 1 Forward Voltage = 2.8 - 3.2 V Number of Pins = 2 Viewing Angle = 150 ° Luminous Flux = 56 - 72 lm Lens Shape = Square Dimensions = 1.18 x 1.18 x 0.42mm Delivery on production packaging - Reel. This product is non-returnable.

Compact package size for design flexibility. High degree of reliability with plastic-free structure. Low thermal resistance. LM-80 Certified. High efficiency providing optimised smooth illumination. footprint dimensions: 1.18 x 1.18 mm
LED Colours = White
Package Type = CSP
Mounting Type = Surface Mount
Number of LEDs = 1
Forward Voltage = 2.8 - 3.2 V
Number of Pins = 2
Viewing Angle = 150 °
Luminous Flux = 56 - 72 lm
Lens Shape = Square
Dimensions = 1.18 x 1.18 x 0.42mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Yishun, Singapore
Optoelectronics - LED Lighting - White
1239745-SCP8VT78HPL1VLS06E
Optoelectronics - LED Lighting - White 1239745-SCP8VT78HPL1VLS06E
Win Source Part Number: 1239745-SCP8VT78HPL1 VLS06E Category: Optoelectronics>LED Lighting - White Series: LM101A Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 450mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 3000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 57lm (51lm ~ 63lm) Lumens/Watt @ Current - Test: 131 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.046" L x 0.046" W (1.18mm x 1.18mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1500-2,1510-150 0-1,SCP8VT78HPL1V0S0 6E,SCP8VT78HPL1VLS06 E,SCP8VT78HPL1V0S06E ,1510-1500-6,SCS8VT7 8EPL1V0S06E,SCS8VT78 EPL1V0S06E Base Product Number: SCP8VT78 Product Status: Last Time Buy

Win Source Part Number: 1239745-SCP8VT78HPL1VLS06E
Category: Optoelectronics>LED Lighting - White
Series: LM101A
Color: White, Warm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 450mA
Viewing Angle: 150°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 150mA
CCT (K): 3000K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 57lm (51lm ~ 63lm)
Lumens/Watt @ Current - Test: 131 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 2°C/W
Package / Case: 0505 (1313 Metric)
Supplier Device Package: SMD
Dimension: 0.046" L x 0.046" W (1.18mm x 1.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1500-2,1510-1500-1,SCP8VT78HPL1V0S06E,SCP8VT78HPL1VLS06E,SCP8VT78HPL1V0S06E,1510-1500-6,SCS8VT78EPL1V0S06E,SCS8VT78EPL1V0S06E
Base Product Number: SCP8VT78
Product Status: Last Time Buy

Supplier's Site Datasheet
Thief River Falls, MN, United States
LED White Lighting
1510-1500-2-ND
LED White Lighting 1510-1500-2-ND
LED Lighting LM101A White, Warm 3000K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)

LED Lighting LM101A White, Warm 3000K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1223600 1239745-SCP8VT78HPL1VLS06E 1510-1500-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Package: 1.18 x 1.18 x 0.42mm 0505 (1313 Metric)
LED Type White; White White; Multi-Colored; White, Warm White
Viewing Angle 150 degrees 150 degrees 150 degrees
Forward Voltage 2.8 to 3.2 volts 2.9 volts 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular LED lamp - SLR-343MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
 - 1359771 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Viewing Angle 75 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High brightness Lens Type LED - CSL0901PT - ROHM Semiconductor USA, LLC
Specs
LED Type Green
Peak Wavelength 560 nm (5600 Å)
Optical Power Output 50 milliwatts
View Details
4 suppliers