Samsung Electronics Co., Ltd. LED White Lighting SPMWHT541MP5WAUUS5

Description
LED Lighting LM561B Plus White, Warm 3500K 2.95V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
LED White Lighting
1510-1530-6-ND
LED White Lighting 1510-1530-6-ND
LED Lighting LM561B Plus White, Warm 3500K 2.95V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561B Plus White, Warm 3500K 2.95V 65mA 120° 4-SMD, Flat Leads

Supplier's Site Datasheet
Thief River Falls, MN, United States
LED White Lighting
1510-1530-2-ND
LED White Lighting 1510-1530-2-ND
LED Lighting LM561B Plus White, Warm 3500K 2.95V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561B Plus White, Warm 3500K 2.95V 65mA 120° 4-SMD, Flat Leads

Supplier's Site Datasheet
Thief River Falls, MN, United States
LED White Lighting
1510-1530-1-ND
LED White Lighting 1510-1530-1-ND
LED Lighting LM561B Plus White, Warm 3500K 2.95V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561B Plus White, Warm 3500K 2.95V 65mA 120° 4-SMD, Flat Leads

Supplier's Site Datasheet
Yishun, Singapore
Optoelectronics - LED Lighting - White
1238542-SPMWHT541MP5WAUUS5
Optoelectronics - LED Lighting - White 1238542-SPMWHT541MP5WAUUS5
Win Source Part Number: 1238542-SPMWHT541MP5 WAUUS5 Category: Optoelectronics>LED Lighting - White Series: LM561B Plus Color: White, Warm Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CCT (K): 3500K Flux @ 25°C, Current - Test: 34lm (33lm ~ 35lm) Lumens/Watt @ Current - Test: 177 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1530-6,1510-153 0-2,SPMWHT541MP5WAUU S5,1510-1530-1 Base Product Number: SPMWHT541 Product Status: Not For New Designs

Win Source Part Number: 1238542-SPMWHT541MP5WAUUS5
Category: Optoelectronics>LED Lighting - White
Series: LM561B Plus
Color: White, Warm
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 65mA
CCT (K): 3500K
Flux @ 25°C, Current - Test: 34lm (33lm ~ 35lm)
Lumens/Watt @ Current - Test: 177 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 15°C/W
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1530-6,1510-1530-2,SPMWHT541MP5WAUUS5,1510-1530-1
Base Product Number: SPMWHT541
Product Status: Not For New Designs

Supplier's Site Datasheet
 - 1223606P - RS Components, Ltd.
Corby, Northants, United Kingdom
High efficacy for distributed light. 300 mW class middle power LED. Mold resin for high reliability. Standard form factor footprint: 5.6 x 3.0 mm LED Colours = White Package Type = 5630 Mounting Type = Surface Mount Number of LEDs = 1 Forward Voltage = 2.7 - 3.2 V Number of Pins = 4 Viewing Angle = 120 ° Luminous Flux = 33 - 35 lm Lens Shape = Rectangular Dominant Wavelength = 0.39 nm, 0.407 nm Delivery on production packaging - Reel. This product is non-returnable.

High efficacy for distributed light. 300 mW class middle power LED. Mold resin for high reliability. Standard form factor footprint: 5.6 x 3.0 mm
LED Colours = White
Package Type = 5630
Mounting Type = Surface Mount
Number of LEDs = 1
Forward Voltage = 2.7 - 3.2 V
Number of Pins = 4
Viewing Angle = 120 °
Luminous Flux = 33 - 35 lm
Lens Shape = Rectangular
Dominant Wavelength = 0.39 nm, 0.407 nm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1223606 - RS Components, Ltd.
Corby, Northants, United Kingdom
High efficacy for distributed light. 300 mW class middle power LED. Mold resin for high reliability. Standard form factor footprint: 5.6 x 3.0 mm LED Colours = White Package Type = 5630 Mounting Type = Surface Mount Number of LEDs = 1 Forward Voltage = 2.7 - 3.2 V Number of Pins = 4 Viewing Angle = 120 ° Luminous Flux = 33 - 35 lm Lens Shape = Rectangular Dominant Wavelength = 0.39 nm, 0.407 nm

High efficacy for distributed light. 300 mW class middle power LED. Mold resin for high reliability. Standard form factor footprint: 5.6 x 3.0 mm
LED Colours = White
Package Type = 5630
Mounting Type = Surface Mount
Number of LEDs = 1
Forward Voltage = 2.7 - 3.2 V
Number of Pins = 4
Viewing Angle = 120 °
Luminous Flux = 33 - 35 lm
Lens Shape = Rectangular
Dominant Wavelength = 0.39 nm, 0.407 nm

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1530-6-ND 1238542-SPMWHT541MP5WAUUS5 1223606P
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 4-SMD, Flat Leads
LED Type White White; Multi-Colored; White, Warm White; White
Color Temperature 3500 K
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Oval LED lamps - SLI-430DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
 - 1250672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
T-1 3/4 (5 mm) Diffused LED Lamps - HLMP-3301-F0002 - Broadcom Inc.
Specs
LED Package: T1 3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
5 suppliers