Dialight Corp. Led Indicator, Panel, 12.7Mm, Blue, 120V; Led Color Dialight 656-1405-303F

Description
LED INDICATOR, PANEL, 12.7MM, BLUE, 120V; LED Color:Blue; Operating Voltage:120V; Mounting Hole Dia:12.7mm; Forward Current If:5mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Blue, 120V; Led Color Dialight - 74Y9608 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Blue, 120V; Led Color Dialight
74Y9608
Led Indicator, Panel, 12.7Mm, Blue, 120V; Led Color Dialight 74Y9608
LED INDICATOR, PANEL, 12.7MM, BLUE, 120V; LED Color:Blue; Operating Voltage:120V; Mounting Hole Dia:12.7mm; Forward Current If:5mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, BLUE, 120V; LED Color:Blue; Operating Voltage:120V; Mounting Hole Dia:12.7mm; Forward Current If:5mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9608
Product Name Led Indicator, Panel, 12.7Mm, Blue, 120V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

Mini-mold Chip LED - SML-D13MW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
 - 7733372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 180 x 180 x 7mm
LED Type Yellow; Yellow
Array Array
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
ES3 Small Size LED Backlight Module 3 Chip- RGB - MD-BW-ES3S-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details