Adafruit Industries LED Addressable, Specialty 2038

Description
Addressable Lighting - 128 (16 x 8) LED Matrix I²C White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
LED Addressable, Specialty
1528-1338-ND
LED Addressable, Specialty 1528-1338-ND
Addressable Lighting - 128 (16 x 8) LED Matrix I²C White

Addressable Lighting - 128 (16 x 8) LED Matrix I²C White

Supplier's Site Datasheet
16X8 1.2In Led Matrix Round Leds White; Light Strip Length Adafruit - 98Y0072 - Newark, An Avnet Company
Chicago, IL, United States
16X8 1.2In Led Matrix Round Leds White; Light Strip Length Adafruit
98Y0072
16X8 1.2In Led Matrix Round Leds White; Light Strip Length Adafruit 98Y0072
16X8 1.2in LED Matrix Round LEDs - White; Light Strip Length:-; No. of LEDs:-; Illumination Color:White; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:- RoHS Compliant: Yes

16X8 1.2in LED Matrix Round LEDs - White; Light Strip Length:-; No. of LEDs:-; Illumination Color:White; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1528-1338-ND 98Y0072
Product Name LED Addressable, Specialty 16X8 1.2In Led Matrix Round Leds White; Light Strip Length Adafruit
LED Type White White
Unlock Full Specs
to access all available technical data

Similar Products

Single Rank Mini-mold Chip LED - SML-D15YW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
 - 7125608 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Color Temperature 4000 K
Array Array
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details