LED Lighting XLamp® ML-E White, Cool 7813K (7625K ~ 8000K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
XLamp ML-E Light Emitting Diode White RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
Product Number | MLESWT-A1-0000-0003E0-ND | 90T6371 |
Product Name | LED White Lighting | Xlamp Ml-E Light Emitting Diode White Rohs Compliant Cree Led |
LED Package: | 4-SMD, J-Lead Exposed Pad | |
LED Type | White | |
Color Temperature | 7813 K |