RS Components, Ltd. 471314

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 471314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Suitable for use as eccentric rollers, guide rollers, rocker valve rollers, cam rollers in slideways or pressure rollers. 2 O-ring seals, single coated. Operating temperature: -30°C to +100°C Type = Stud Roller Diameter = 19mm Roller Length = 32mm Static Load Rating = 4600N Dynamic Load Rating = 4250N Ring Slide & Track System Bearing Type = Eccentric Bore Size = 8mm

Suitable for use as eccentric rollers, guide rollers, rocker valve rollers, cam rollers in slideways or pressure rollers. 2 O-ring seals, single coated. Operating temperature: -30°C to +100°C
Type = Stud
Roller Diameter = 19mm
Roller Length = 32mm
Static Load Rating = 4600N
Dynamic Load Rating = 4250N
Ring Slide & Track System Bearing Type = Eccentric
Bore Size = 8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 471314
Bearing Type Guide Wheel
Unlock Full Specs
to access all available technical data

Similar Products

 - 471304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Guide Wheel
Bearing Diameter 0.6299 inch (16 mm)
Bearing Length 1.1 inch (28 mm)
View Details
 - 179544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Guide Wheel
Bearing Width 1.42 inch (36 mm)
View Details
RS Components, Ltd.
Specs
Bearing Type Guide Wheel
Bearing Diameter 1.02 inch (26 mm)
Bearing Length 0.4724 inch (12 mm)
View Details
RS Components, Ltd.
Specs
Bearing Type Guide Wheel
Bearing Diameter 1.85 inch (47 mm)
Bearing Length 0.9449 inch (24 mm)
View Details