RS Components, Ltd. 471358

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 471358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Suitable for use as eccentric rollers, guide rollers, rocker valve rollers, cam rollers in slideways or pressure rollers. 2 O-ring seals, single coated. Operating temperature: -30°C to +100°C Type = Stud Roller Diameter = 32mm Roller Length = 40mm Static Load Rating = 9700N Dynamic Load Rating = 8100N Ring Slide & Track System Bearing Type = Eccentric Bore Size = 12mm

Suitable for use as eccentric rollers, guide rollers, rocker valve rollers, cam rollers in slideways or pressure rollers. 2 O-ring seals, single coated. Operating temperature: -30°C to +100°C
Type = Stud
Roller Diameter = 32mm
Roller Length = 40mm
Static Load Rating = 9700N
Dynamic Load Rating = 8100N
Ring Slide & Track System Bearing Type = Eccentric
Bore Size = 12mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 471358
Bearing Type Guide Wheel
Unlock Full Specs
to access all available technical data

Similar Products

 - 2590218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Guide Wheel
Bearing Width 0.5906 inch (15 mm)
View Details
RS Components, Ltd.
Specs
Bearing Type Guide Wheel
Bearing Diameter 1.18 inch (30 mm)
Bearing Length 0.5512 inch (14 mm)
View Details
 - 2179697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Plain / Journal
Open Closed - Bushing Closed
Bearing Width 0.8661 inch (22 mm)
View Details
RS Components, Ltd.
Specs
Bearing Type Guide Wheel
Bearing Diameter 0.7480 inch (19 mm)
Bearing Length 0.4331 inch (11 mm)
View Details