RS Components, Ltd. 1371833

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
INA from Schaeffler ball bearing track rollers are self-retaining, single or double row ball bearings with particularly thick-walled outer rings. In addition to high radial forces, these bearings can also support axial forces in both directions.,The outer rings have a crowned or cylindrical outside surface. Designs with a crowned outside surface are used where they are inclined in relation to the mating track and edge stresses must be avoided.,Yoke type track rollers have outer rings with a crowned or cylindrical outside surface, inner rings and ball and cage assemblies with plastic cages. They are similar in construction to deep groove or angular contact ball bearings and are mounted on shafts or studs. Yoke type track rollers are suitable for applications such as cam gears, bed ways and conveying equipment. • Sealed on both sides,• LR6, LR60 and LR2 series are single row units,• LR50, LR52 and LR53 series are double row units,• LFR5, outer ring has a gothic arch profile,• Greased using a lithium soap grease to GA13 Type = Yoke Roller Diameter = 52mm Roller Length = 14mm Static Load Rating = 11300N Dynamic Load Rating = 5700N Bore Size = 20mm Material = Steel

INA from Schaeffler ball bearing track rollers are self-retaining, single or double row ball bearings with particularly thick-walled outer rings. In addition to high radial forces, these bearings can also support axial forces in both directions.,The outer rings have a crowned or cylindrical outside surface. Designs with a crowned outside surface are used where they are inclined in relation to the mating track and edge stresses must be avoided.,Yoke type track rollers have outer rings with a crowned or cylindrical outside surface, inner rings and ball and cage assemblies with plastic cages. They are similar in construction to deep groove or angular contact ball bearings and are mounted on shafts or studs.
Yoke type track rollers are suitable for applications such as cam gears, bed ways and conveying equipment.
• Sealed on both sides,• LR6, LR60 and LR2 series are single row units,• LR50, LR52 and LR53 series are double row units,• LFR5, outer ring has a gothic arch profile,• Greased using a lithium soap grease to GA13
Type = Yoke
Roller Diameter = 52mm
Roller Length = 14mm
Static Load Rating = 11300N
Dynamic Load Rating = 5700N
Bore Size = 20mm
Material = Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 1371833
Bearing Type Guide Wheel
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Bearing Type Guide Wheel
Bearing Diameter 1.1 inch (28 mm)
Bearing Length 0.4724 inch (12 mm)
View Details
 - 179651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Guide Wheel
Bearing Width 2.28 inch (58 mm)
View Details
RS Components, Ltd.
Specs
Bearing Type Guide Wheel
Bearing Diameter 1.38 inch (35 mm)
Bearing Length 0.3937 inch (10 mm)
View Details
RS Components, Ltd.
Specs
Bearing Type Guide Wheel
Bearing Diameter 1.26 inch (32 mm)
Bearing Length 0.5512 inch (14 mm)
View Details