Precision Ball Specialties Inc. (PBS) Datasheets for Linear Bearings
Linear bearings are used in applications where a component needs to be moved along a straight line with high accuracy.
Linear Bearings: Learn more
| Product Name | Notes |
|---|---|
| A full line of "Rotating Retainers" is now available from PBS. These Rotating Ball Cages will spin a full 360° on a guide post when not under a preloaded condition,... | |
| PBS carries large inventory of press fit pins and bushings that are incorporated with our "Precision Style", "Rotating Retainers", and "Commercial" ball cages. | |
| PBS has been manufacturing the "Precision Style" since 1981 and has yet to sacrifice on any quality requirements. We are the original innovators of the resistant socket set screw and... | |
| PBS offers an economic Commercial Ball Cage where assembly and disassembly is easily achieved. Along with our high quality standards, this commercial retainer will handle most die set applications as... | |
| These ball cages are manufactured by our same standards of the highest quality available today. Valcour Metric Ball Cages interchange with most other manufacturers parts and our line of metric... | |
| Valcour "D" Series ball cages are manufactured to our exacting standards and to interchange with similar retainers on the market. A full 360° degree circle stake insures each ball bearing... |