Supplied with keepers. North polarity in centre. Material - Alcomax IV
Magnet Type = Pot
Width/Diameter = 19.1mm
Pull Force = 3kg
Attachment Type = Threaded Hole
Material = Aluminium Nickel Cobalt Alloy
Length = 7.5mm
Button magnets offer good corrosion resistance and can be used in welding workshops and as mounting aids for precision accessories.
. Alcomax III Magnet Manufacturer Part Number: 826
RS Components, Ltd. | Reid Supply | |
---|---|---|
Product Category | Industrial Magnets | Industrial Magnets |
Product Number | 2978905 | 826 |
Product Name | Button Magnet | |
Material | Aluminum-Nickel-Cobalt | Alcomax Iii |
Holding Force | 6.62 lbs (3 kg) | 7 lbs (3.17 kg) |
Geometry | Pot | Button / Pot; Shallow Pot |
Width | 0.7520 inch (19.1 mm) | |
Length | 0.2953 inch (7.5 mm) | 0.3130 inch (7.95 mm) |