Manufacturer: Eaton Bussmann
Win Source Part Number: 915631-CMS1-3-R
Series: CMS
Operating Temperature Range: -40°C ~ 160°C
Features: 2 Line Common Mode Choke Surface Mount 4.1A DCR 77mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8548.90.0100
Other Part Number: Q7485121C, 513-1749-6, CMS1-3, 513-1749-2, 513-1749-1, CMS1-3-R-ND, CMS1-3-ND, CMS13R
12.6µH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.1A DCR 77mOhm
12.6µH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.1A DCR 77mOhm
12.6µH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.1A DCR 77mOhm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Electronics | DigiKey | Richardson RFPD | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 915631-CMS1-3-R | 513-1749-6-ND | CMS1-3-R |
Product Name | Common Mode Chokes - CMS1-3-R | Common Mode Chokes | Power Inductor |
Operating Temperature | -40 to 160 C (-40 to 320 F) | -40 to 160 C (-40 to 320 F) | |
Mounting Option | Surface Mount Technology | Surface Mount Technology | |
Application | RF Choke | Common Mode Choke |