Panasonic ELL6RH power inductors are compact, highly reliable and feature a large current capability. By separating the internal connection and the user terminal, these fixed inductors ensure high reliability when mounted.
When using in a DC-DC converter, ELL6RH inductors have a maximum dissipation of 1 W and a maximum case temperature of +105°C. Low profile with a height of 2.8 mm maximum
Inductance = 3.3 μH
Maximum DC Current = 1.6A
Length = 6.4mm
Depth = 6mm
Height = 2.8mm
Dimensions = 6.4 x 6 x 2.8mm
Tolerance = ±20%
Maximum DC Resistance = 44mOhms
Series = ELL6R
Inductor Construction = Wire-Wound
Panasonic ELL6RH power inductors are compact, highly reliable and feature a large current capability. By separating the internal connection and the user terminal, these fixed inductors ensure high reliability when mounted.
When using in a DC-DC converter, ELL6RH inductors have a maximum dissipation of 1 W and a maximum case temperature of +105°C. Low profile with a height of 2.8 mm maximum
Inductance = 3.3 μH
Maximum DC Current = 1.6A
Length = 6.4mm
Depth = 6mm
Height = 2.8mm
Dimensions = 6.4 x 6 x 2.8mm
Tolerance = ±20%
Maximum DC Resistance = 44mOhms
Series = ELL6R
Inductor Construction = Wire-Wound
Delivery on production packaging - Reel. This product is non-returnable.
Panasonic ELL6RH power inductors are compact, highly reliable and feature a large current capability. By separating the internal connection and the user terminal, these fixed inductors ensure high reliability when mounted.
When using in a DC-DC converter, ELL6RH inductors have a maximum dissipation of 1 W and a maximum case temperature of +105°C. Low profile with a height of 2.8 mm maximum
Inductance = 3.3 μH
Maximum DC Current = 1.6A
Length = 6.4mm
Depth = 6mm
Height = 2.8mm
Dimensions = 6.4 x 6 x 2.8mm
Tolerance = ±20%
Maximum DC Resistance = 44mOhms
Series = ELL6R
Inductor Construction = Wire-Wound
Manufacturer: Panasonic
Win Source Part Number: 1171593-ELL6RH3R3M
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
RS Components, Ltd. | Win Source Electronics | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 5408960 | 1171593-ELL6RH3R3M |
Product Name | Fixed Inductors - ELL6RH3R3M | |
Technology | Wirewound |