Available in E12 series. Small diameter of only 5.8mm maximum. Profile of 4.8mm. RoHS compliant. Applications in input/output of DC/DC Converters, Power Supplies
Inductance = 27 μH
Maximum DC Current = 1.3A
Package/Case = 0604
Height = 4.8mm
Diameter = 5.8mm
Dimensions = 5.8 x 4.8mm
Tolerance = ±15%
Maximum DC Resistance = 220mOhms
Series = SDR0604
Core Material = Ferrite
Available in E12 series. Small diameter of only 5.8mm maximum. Profile of 4.8mm. RoHS compliant. Applications in input/output of DC/DC Converters, Power Supplies
Inductance = 27 μH
Maximum DC Current = 1.3A
Package/Case = 0604
Height = 4.8mm
Diameter = 5.8mm
Dimensions = 5.8 x 4.8mm
Tolerance = ±15%
Maximum DC Resistance = 220mOhms
Series = SDR0604
Core Material = Ferrite
Delivery on production packaging - Reel. This product is non-returnable.
27µH Unshielded Wirewound Inductor 1A 220mOhm Max Nonstandard
27µH Unshielded Wirewound Inductor 1A 220mOhm Max Nonstandard
FIXED IND 27UH 1A 220 MOHM SMD
Manufacturer: Bourns Inc.
Win Source Part Number: 1247471-SDR0604-270Y
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
INDUCTOR, UNSHIELDED, 27UH, 1A, 15%; Inductance:27µH; RMS Current (Irms):1A; Inductor Construction:Unshiel
RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 7633281 | 118-SDR0604-270YLCT-ND | 1247471-SDR0604-270YL | 61J8165 |
Product Name | Fixed Inductors | Fixed Inductors - SDR0604-270YL | Inductor, Unshielded, 27Uh, 1A, 15%; Inductance Bourns | |
Technology | Wirewound | |||
Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
Inductance Range | 27 microH | 27 microH | ||
Inductance Tolerance | -15 to 15 (+/- %) | 15 (+/- %) | 15 (+/- %) | |
DCR | 0.2200 ohms | 0.2200 ohms | 0.2200 ohms |