Murata Power Solutions Fixed Inductors 3.3nH 0402 LQP15MN3N3W02D

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors 3.3nH 0402 - 535-LQP15MN3N3W02D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 3.3nH 0402
535-LQP15MN3N3W02D
Fixed Inductors 3.3nH 0402 535-LQP15MN3N3W02D
Fixed Inductors 3.3nH 0402

Fixed Inductors 3.3nH 0402

Supplier's Site
 - 7859133P - RS Components, Ltd.
Corby, Northants, United Kingdom
LQP15M Ultra small low profile chip inductor with film technology construction. Available in various inductance values enabling assembly with no tuning required. Series = LQP15M Inductance = 3.3 nH Tolerance = ±0.05nH Maximum DC Current = 190mA Minimum Quality Factor = 13 Maximum Self Resonant Frequency = 6GHz Package/Case = 0402 (1005M) Maximum DC Resistance = 400mOhms Core Material = Ferrite Dimensions = 1 x 0.5 x 0.35mm Delivery on production packaging - Reel. This product is non-returnable.

LQP15M Ultra small low profile chip inductor with film technology construction. Available in various inductance values enabling assembly with no tuning required.
Series = LQP15M
Inductance = 3.3 nH
Tolerance = ±0.05nH
Maximum DC Current = 190mA
Minimum Quality Factor = 13
Maximum Self Resonant Frequency = 6GHz
Package/Case = 0402 (1005M)
Maximum DC Resistance = 400mOhms
Core Material = Ferrite
Dimensions = 1 x 0.5 x 0.35mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 7859133 - RS Components, Ltd.
Corby, Northants, United Kingdom
LQP15M Ultra small low profile chip inductor with film technology construction. Available in various inductance values enabling assembly with no tuning required. Series = LQP15M Inductance = 3.3 nH Tolerance = ±0.05nH Maximum DC Current = 190mA Minimum Quality Factor = 13 Maximum Self Resonant Frequency = 6GHz Package/Case = 0402 (1005M) Maximum DC Resistance = 400mOhms Core Material = Ferrite Dimensions = 1 x 0.5 x 0.35mm

LQP15M Ultra small low profile chip inductor with film technology construction. Available in various inductance values enabling assembly with no tuning required.
Series = LQP15M
Inductance = 3.3 nH
Tolerance = ±0.05nH
Maximum DC Current = 190mA
Minimum Quality Factor = 13
Maximum Self Resonant Frequency = 6GHz
Package/Case = 0402 (1005M)
Maximum DC Resistance = 400mOhms
Core Material = Ferrite
Dimensions = 1 x 0.5 x 0.35mm

Supplier's Site
Yishun, Singapore
Inductors, Coils, Chokes - Fixed Inductors
964587-LQP15MN3N3W02D
Inductors, Coils, Chokes - Fixed Inductors 964587-LQP15MN3N3W02D
Win Source Part Number: 964587-LQP15MN3N3W02 D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQP15 Type: Thick Film Package: Tape & Reel Shielding: Unshielded Inductance: 3.3 nH Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.05nH Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): HKQ0603S3N6C-T; HKQ0603S3N4C-T; HKQ04023N3C-T; MLK0603L3N3S; MLK0603L3N3ST000; AIMC-0201-3N3S-T; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 190 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: LQP15MN3N3W02D-ND,49 0-11743-6,490-11743- 1,490-11743-2 Base Product Number: LQP15MN Product Status: Last Time Buy

Win Source Part Number: 964587-LQP15MN3N3W02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP15
Type: Thick Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 3.3 nH
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.05nH
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 6GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): HKQ0603S3N6C-T; HKQ0603S3N4C-T; HKQ04023N3C-T; MLK0603L3N3S; MLK0603L3N3ST000; AIMC-0201-3N3S-T;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 190 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: LQP15MN3N3W02D-ND,490-11743-6,490-11743-1,490-11743-2
Base Product Number: LQP15MN
Product Status: Last Time Buy

Supplier's Site Datasheet
Fixed Inductors - 490-11743-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11743-1-ND
Fixed Inductors 490-11743-1-ND
3.3nH Unshielded Thick Film Inductor 190mA 400mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Thick Film Inductor 190mA 400mOhm Max 0402 (1005 Metric)

Supplier's Site Datasheet
Fixed Inductors - 490-11743-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11743-2-ND
Fixed Inductors 490-11743-2-ND
3.3nH Unshielded Thick Film Inductor 190mA 400mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Thick Film Inductor 190mA 400mOhm Max 0402 (1005 Metric)

Supplier's Site Datasheet
Fixed Inductors - 490-11743-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11743-6-ND
Fixed Inductors 490-11743-6-ND
3.3nH Unshielded Thick Film Inductor 190mA 400mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Thick Film Inductor 190mA 400mOhm Max 0402 (1005 Metric)

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited RS Components, Ltd. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 535-LQP15MN3N3W02D 7859133P 964587-LQP15MN3N3W02D 490-11743-1-ND
Product Name Fixed Inductors 3.3nH 0402 Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology; Surface Mount Surface Mount Technology
Configuration Fixed Fixed
Inductance Range 0.0033 microH 0.0033 microH 0.0033 microH
DCR 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Common Mode  Inductor - CMT908-H1 - Triad Magnetics
Specs
Operating Temperature ? to 65 C (? to 149 F)
Mounting Option Through Hole
Technology Toroid
View Details
2 suppliers
Neeltran Large Reactors, Inductors and Interphases -  - Neeltran, Inc.
Specs
Core Material Air (optional feature); Iron (optional feature); Saturable Core
Application Power Choke
View Details
High Frequency & RF Inductors - 2-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details