Murata Power Solutions Fixed Inductors LQG15HN1N5S02D

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1075-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1075-2-ND
Fixed Inductors 490-1075-2-ND
1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Supplier's Site Datasheet
Fixed Inductors - 490-1075-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1075-6-ND
Fixed Inductors 490-1075-6-ND
1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Supplier's Site Datasheet
Fixed Inductors - 490-1075-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1075-1-ND
Fixed Inductors 490-1075-1-ND
1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Supplier's Site Datasheet
 - 1225352 - RS Components, Ltd.
Corby, Northants, United Kingdom
LQG15HN SMD inductors from Murata feature a multilayer construction. Despite a lower Q factor than wire wound equivalents, the multilayer construction provides excellent balance between rated current, size and L value tolerance among others. LQGH15HS SMD inductors are highly reliable and suitable for application in chokes, WLAN networks, RF circuit matching and mobile communication equipment resonance. Can be used in high frequency circuits. Excellent stability at high frequencies. Monolithic structure Series = LQG15HN Inductance = 1.5 nH Tolerance = ±0.3nH Maximum DC Current = 300mA Minimum Quality Factor = 8 Package/Case = 0402 (1005M) Maximum DC Resistance = 100mOhms Dimensions = 1 x 0.5 x 0.5mm Depth = 0.5mm Height = 0.5mm

LQG15HN SMD inductors from Murata feature a multilayer construction. Despite a lower Q factor than wire wound equivalents, the multilayer construction provides excellent balance between rated current, size and L value tolerance among others. LQGH15HS SMD inductors are highly reliable and suitable for application in chokes, WLAN networks, RF circuit matching and mobile communication equipment resonance.
Can be used in high frequency circuits. Excellent stability at high frequencies. Monolithic structure
Series = LQG15HN
Inductance = 1.5 nH
Tolerance = ±0.3nH
Maximum DC Current = 300mA
Minimum Quality Factor = 8
Package/Case = 0402 (1005M)
Maximum DC Resistance = 100mOhms
Dimensions = 1 x 0.5 x 0.5mm
Depth = 0.5mm
Height = 0.5mm

Supplier's Site
 - 1048563 - RS Components, Ltd.
Corby, Northants, United Kingdom
LQG15HN SMD inductors from Murata feature a multilayer construction. Despite a lower Q factor than wire wound equivalents, the multilayer construction provides excellent balance between rated current, size and L value tolerance among others. LQGH15HS SMD inductors are highly reliable and suitable for application in chokes, WLAN networks, RF circuit matching and mobile communication equipment resonance. Can be used in high frequency circuits. Excellent stability at high frequencies. Monolithic structure Series = LQG15HN Inductance = 1.5 nH Tolerance = ±0.3nH Maximum DC Current = 300mA Minimum Quality Factor = 8 Package/Case = 0402 (1005M) Maximum DC Resistance = 100mOhms Dimensions = 1 x 0.5 x 0.5mm Depth = 0.5mm Height = 0.5mm

LQG15HN SMD inductors from Murata feature a multilayer construction. Despite a lower Q factor than wire wound equivalents, the multilayer construction provides excellent balance between rated current, size and L value tolerance among others. LQGH15HS SMD inductors are highly reliable and suitable for application in chokes, WLAN networks, RF circuit matching and mobile communication equipment resonance.
Can be used in high frequency circuits. Excellent stability at high frequencies. Monolithic structure
Series = LQG15HN
Inductance = 1.5 nH
Tolerance = ±0.3nH
Maximum DC Current = 300mA
Minimum Quality Factor = 8
Package/Case = 0402 (1005M)
Maximum DC Resistance = 100mOhms
Dimensions = 1 x 0.5 x 0.5mm
Depth = 0.5mm
Height = 0.5mm

Supplier's Site
 - 1048563P - RS Components, Ltd.
Corby, Northants, United Kingdom
LQG15HN SMD inductors from Murata feature a multilayer construction. Despite a lower Q factor than wire wound equivalents, the multilayer construction provides excellent balance between rated current, size and L value tolerance among others. LQGH15HS SMD inductors are highly reliable and suitable for application in chokes, WLAN networks, RF circuit matching and mobile communication equipment resonance. Can be used in high frequency circuits. Excellent stability at high frequencies. Monolithic structure Series = LQG15HN Inductance = 1.5 nH Tolerance = ±0.3nH Maximum DC Current = 300mA Minimum Quality Factor = 8 Package/Case = 0402 (1005M) Maximum DC Resistance = 100mOhms Dimensions = 1 x 0.5 x 0.5mm Depth = 0.5mm Height = 0.5mm Delivery on production packaging - Reel. This product is non-returnable.

LQG15HN SMD inductors from Murata feature a multilayer construction. Despite a lower Q factor than wire wound equivalents, the multilayer construction provides excellent balance between rated current, size and L value tolerance among others. LQGH15HS SMD inductors are highly reliable and suitable for application in chokes, WLAN networks, RF circuit matching and mobile communication equipment resonance.
Can be used in high frequency circuits. Excellent stability at high frequencies. Monolithic structure
Series = LQG15HN
Inductance = 1.5 nH
Tolerance = ±0.3nH
Maximum DC Current = 300mA
Minimum Quality Factor = 8
Package/Case = 0402 (1005M)
Maximum DC Resistance = 100mOhms
Dimensions = 1 x 0.5 x 0.5mm
Depth = 0.5mm
Height = 0.5mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
FIXED IND 1.5NH 1A 100 MOHM - 535-LQG15HN1N5S02D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.5NH 1A 100 MOHM
535-LQG15HN1N5S02D
FIXED IND 1.5NH 1A 100 MOHM 535-LQG15HN1N5S02D
FIXED IND 1.5NH 1A 100 MOHM

FIXED IND 1.5NH 1A 100 MOHM

Supplier's Site
Inductors, Coils, Chokes - LQG15HN1N5S02D - LIXINC Electronics Co., Limited
Hong Kong, China
Inductors, Coils, Chokes
LQG15HN1N5S02D
Inductors, Coils, Chokes LQG15HN1N5S02D
FIXED IND 1.5NH 1A 100 MOHM SMD

FIXED IND 1.5NH 1A 100 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Utmel Electronic Limited LIXINC Electronics Co., Limited
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1075-2-ND 1225352 535-LQG15HN1N5S02D LQG15HN1N5S02D
Product Name Fixed Inductors FIXED IND 1.5NH 1A 100 MOHM Inductors, Coils, Chokes
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air; Air
DCR 0.0800 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Q Factor 8 8 8 8
SRF 6000 MHz 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Copper Inductance Coil - TY-F06 - TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
Specs
Application Electronic Components
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-68N - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Non-Magnetic Variable Inductors -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details