Panasonic G Series power inductors feature a magnetically shielded structure. These wire wound power inductors offer large current capability and low DC resistance. Some of the series are shock resistant.
Inductance = 2.7 μH
Maximum DC Current = 1.8A
Length = 6mm
Depth = 6mm
Height = 1.6mm
Dimensions = 6 x 6 x 1.6mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 54mOhms
Series = ELL-G
Panasonic G Series power inductors feature a magnetically shielded structure. These wire wound power inductors offer large current capability and low DC resistance. Some of the series are shock resistant.
Inductance = 2.7 μH
Maximum DC Current = 1.8A
Length = 6mm
Depth = 6mm
Height = 1.6mm
Dimensions = 6 x 6 x 1.6mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 54mOhms
Series = ELL-G
Delivery on production packaging - Reel. This product is non-returnable.
Panasonic G Series power inductors feature a magnetically shielded structure. These wire wound power inductors offer large current capability and low DC resistance. Some of the series are shock resistant.
Inductance = 2.7 μH
Maximum DC Current = 1.8A
Length = 6mm
Depth = 6mm
Height = 1.6mm
Dimensions = 6 x 6 x 1.6mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 54mOhms
Series = ELL-G
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 573804 |
Technology | Wirewound |
Inductance Range | 2.7 microH |
Inductance Tolerance | -20 to 20 (+/- %) |