Wurth WE-PD wirewound surface mount inductor is magnetically shielded resulting in a low leakage field. These power inductors have high storage capacity and high current loading. Recommended solder profile: Reflow. Operating temperature -40 to +125°C.
Inductance = 470 μH
Maximum DC Current = 600mA
Length = 10mm
Depth = 10mm
Height = 5mm
Dimensions = 10 x 10 x 5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 1.1Ohms
Series = WE-PD
Wurth WE-PD wirewound surface mount inductor is magnetically shielded resulting in a low leakage field. These power inductors have high storage capacity and high current loading. Recommended solder profile: Reflow. Operating temperature -40 to +125°C.
Inductance = 470 μH
Maximum DC Current = 600mA
Length = 10mm
Depth = 10mm
Height = 5mm
Dimensions = 10 x 10 x 5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 1.1Ohms
Series = WE-PD
Delivery on production packaging - Reel. This product is non-returnable.
470µH Shielded Wirewound Inductor 600mA 1.1Ohm Max Nonstandard
470µH Shielded Wirewound Inductor 600mA 1.1Ohm Max Nonstandard
470µH Shielded Wirewound Inductor 600mA 1.1Ohm Max Nonstandard
INDUCTOR, SHIELDED, 470UH, 820MA, SMD; Inductance:470µH; RMS Current (Irms):600mA; Inductor Construction:Shielde
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 7896980 | 732-4039-6-ND | 44W4730 |
Product Name | Fixed Inductors | Inductor, Shielded, 470Uh, 820Ma, Smd; Inductance Wurth Elektronik | |
Technology | Wirewound | ||
Inductance Range | 470 microH | 470 microH | |
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
DCR | 1.1 ohms | 1.1 ohms | 1.1 ohms |
Rated DC Current | 600 milliamps | 820 milliamps | 600 milliamps |