2.7µH Shielded Wirewound Inductor 2.93A 32mOhm Max Nonstandard
2.7µH Shielded Wirewound Inductor 2.93A 32mOhm Max Nonstandard
2.7µH Shielded Wirewound Inductor 2.93A 32mOhm Max Nonstandard
WE-LQFS SMD Shielded Tiny Power Inductors, available in size 3818, 4818, and 4828, has a shielding core around the windings to attenuate EMI emissions. These inductors have 20% inductance tolerance and up to 30% higher ISAT than the WE-TPC series.operating temperature 40 ºC to +125 ºC
High efficiency switching controllers. Integrated DC-DC converters. Portable devices (Smartphone, digital cameras, tablet, etc.). Embedded laptops and PCs
Inductance = 2.7 μH
Maximum DC Current = 2.93A
Package/Case = 4828
Length = 4.8mm
Depth = 4.8mm
Height = 2.8mm
Dimensions = 4.8 x 4.8 x 2.8mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 32mOhms
WE-LQFS SMD Shielded Tiny Power Inductors, available in size 3818, 4818, and 4828, has a shielding core around the windings to attenuate EMI emissions. These inductors have 20% inductance tolerance and up to 30% higher ISAT than the WE-TPC series.operating temperature 40 ºC to +125 ºC
High efficiency switching controllers. Integrated DC-DC converters. Portable devices (Smartphone, digital cameras, tablet, etc.). Embedded laptops and PCs
Inductance = 2.7 μH
Maximum DC Current = 2.93A
Package/Case = 4828
Length = 4.8mm
Depth = 4.8mm
Height = 2.8mm
Dimensions = 4.8 x 4.8 x 2.8mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 32mOhms
Delivery on production packaging - Reel. This product is non-returnable.
WE-LQFS SMD Shielded Tiny Power Inductors, available in size 3818, 4818, and 4828, has a shielding core around the windings to attenuate EMI emissions. These inductors have 20% inductance tolerance and up to 30% higher ISAT than the WE-TPC series.operating temperature 40 ºC to +125 ºC
High efficiency switching controllers. Integrated DC-DC converters. Portable devices (Smartphone, digital cameras, tablet, etc.). Embedded laptops and PCs
Inductance = 2.7 μH
Maximum DC Current = 2.93A
Package/Case = 4828
Length = 4.8mm
Depth = 4.8mm
Height = 2.8mm
Dimensions = 4.8 x 4.8 x 2.8mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 32mOhms
INDUCTOR, 2.7UH, 2.93A, 30%, SEMI-SHLD; Inductance:2.7µH; RMS Current (Irms):2.93A; Inductor Construction:Semishi
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 732-10816-2-ND | 1354615 | 15AC9192 |
Product Name | Fixed Inductors | Inductor, 2.7Uh, 2.93A, 30%, Semi-Shld; Inductance Wurth Elektronik | |
Core Material | Ferrite; Drum Core, Wirewound | ||
Inductance Tolerance | 30 (+/- %) | -20 to 20 (+/- %) | |
DCR | 0.0320 ohms | 0.0320 ohms | |
Rated DC Current | 2070 milliamps | 2930 milliamps | 2930 milliamps |
SRF | 119 MHz |