Designed for use in power line applications such as switching regulators, filters and suppression circuits. Constructed from high saturation flux density material enabling use in high current applications. Suitable for PCB or chassis mounting using a non-magnetic fastener via the central fixing hole. Terminated with easy-strip pre-tinned enamelled copper leads. Lead length 10mm. Operating temperature: -40 â +85°C. Inductance Tolerance: ±10%
Inductance = 47 μH
Maximum DC Current = 8.3A
Mounting Type = Radial
Maximum DC Resistance = 19mOhms
Tolerance = ±10%
Length = 28.5mm
Depth = 25.9mm
Height = 20mm
Dimensions = 28.5 x 25.9 x 20mm
Maximum Self Resonant Frequency = 6MHz
Designed for use in power line applications such as switching regulators, filters and suppression circuits. Constructed from high saturation flux density material enabling use in high current applications. Suitable for PCB or chassis mounting using a non-magnetic fastener via the central fixing hole. Terminated with easy-strip pre-tinned enamelled copper leads. Lead length 10mm. Operating temperature: -40 â +85°C. Inductance Tolerance: ±10%
Inductance = 47 μH
Maximum DC Current = 8.3A
Mounting Type = Radial
Maximum DC Resistance = 19mOhms
Tolerance = ±10%
Length = 28.5mm
Depth = 25.9mm
Height = 20mm
Dimensions = 28.5 x 25.9 x 20mm
Maximum Self Resonant Frequency = 6MHz
Delivery on production packaging - Bag. This product is non-returnable.
Designed for use in power line applications such as switching regulators, filters and suppression circuits. Constructed from high saturation flux density material enabling use in high current applications. Suitable for PCB or chassis mounting using a non-magnetic fastener via the central fixing hole. Terminated with easy-strip pre-tinned enamelled copper leads. Lead length 10mm. Operating temperature: -40 â +85°C. Inductance Tolerance: ±10%
Inductance = 47 μH
Maximum DC Current = 8.3A
Mounting Type = Radial
Maximum DC Resistance = 19mOhms
Tolerance = ±10%
Length = 28.5mm
Depth = 25.9mm
Height = 20mm
Dimensions = 28.5 x 25.9 x 20mm
Maximum Self Resonant Frequency = 6MHz
INDUCTOR, 47UH, 8.3A, RADIAL LEADED; Product Range:1400 Series; Inductance:47µH; Inductor Construction:Unshiel
INDUCTOR, 47UH, 15%, 8.3A, RADIAL ROHS COMPLIANT: YES
RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 7156753 | 61K4956 | 50AJ6447 |
Product Name | Inductor, 47Uh, 8.3A, Radial Leaded; Product Range Murata Power Solutions | Inductor, 47Uh, 15%, 8.3A, Radial Rohs Compliant Murata | |
Inductance Range | 47 microH | 47 microH | |
Inductance Tolerance | -10 to 10 (+/- %) | 15 (+/- %) | |
DCR | 0.0190 ohms | 0.0190 ohms | |
Rated DC Current | 8300 milliamps | 8300 milliamps |