FIXED IND 22UH 1.15A 120MOHM SMD
FIXED IND 22UH 1.15A 120MOHM SMD
FIXED IND 22UH 1.15A 120MOHM SMD
Win Source Part Number: 973421-SRR5028-220Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR5028
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 7 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.15 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR5028-220YCT,-SRR5
Base Product Number: SRR5028
Current - Saturation (Isat): 1A
FIXED IND 22UH 1.15A 120MOHM SMD
Bourns SRR5028 Series SMD Shielded Power Inductors with a low profile of only 3mm. Applications include input/output of DC/DC converters and power supplies for: Portable communication equipment, Camcorders, LCD TVs, Car radios
Inductance = 22 μH
Maximum DC Current = 1.15A
Package/Case = 5028
Length = 5.8mm
Depth = 5.8mm
Height = 2.8mm
Dimensions = 5.8 x 5.8 x 2.8mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 120mOhms
Bourns SRR5028 Series SMD Shielded Power Inductors with a low profile of only 3mm. Applications include input/output of DC/DC converters and power supplies for: Portable communication equipment, Camcorders, LCD TVs, Car radios
Inductance = 22 μH
Maximum DC Current = 1.15A
Package/Case = 5028
Length = 5.8mm
Depth = 5.8mm
Height = 2.8mm
Dimensions = 5.8 x 5.8 x 2.8mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 120mOhms
Delivery on production packaging - Reel. This product is non-returnable.
INDUCTOR, SHIELDED, 22UH, 1A, 30%, SMD; Inductance:22µH; RMS Current (Irms):1.15A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 22UH, 1A, 30%, SMD; Inductance:22µH; RMS Current (Irms):1.15A; Inductor Construction:Shielde
INDUCTOR, 22UH, 1A, 30%, SHIELDED, SMD; Inductance:22µH; RMS Current (Irms):1.15A; Inductor Construction:Shielde
DigiKey | Win Source Electronics | LIXINC Electronics Co., Limited | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 118-SRR5028-220YDKR-ND | 973421-SRR5028-220Y | SRR5028-220Y | 7272057 | 14P7413 | 78Y5651 |
Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductors, Coils, Chokes | Inductor, Shielded, 22Uh, 1A, 30%, Smd; Inductance Bourns | Inductor, Shielded, 22Uh, 1A, 30%, Smd; Inductance Bourns | |
Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | -30 to 30 (+/- %) | |||
DCR | 0.1200 ohms | 0.1200 ohms | 0.1200 ohms | 0.1200 ohms | 0.1200 ohms | |
Rated DC Current | 1000 milliamps | 1150 milliamps | 1150 milliamps | 1150 milliamps | 1150 milliamps | 1150 milliamps |
Q Factor | 7 | 7 |