FIXED IND 47NH 600MA 280MOHM SMD
FIXED IND 47NH 600MA 280MOHM SMD
FIXED IND 47NH 600MA 280MOHM SMD
0603 format. Wire-wound construction. High Q factor. High self-resonant frequency
Inductance = 47 nH
Maximum DC Current = 600mA
Package/Case = 0603
Length = 1.8mm
Depth = 1.12mm
Height = 1.02mm
Dimensions = 1.8 x 1.12 x 1.02mm
Tolerance = ±5%
Maximum DC Resistance = 280mOhms
Series = 3650
0603 format. Wire-wound construction. High Q factor. High self-resonant frequency
Inductance = 47 nH
Maximum DC Current = 600mA
Package/Case = 0603
Length = 1.8mm
Depth = 1.12mm
Height = 1.02mm
Dimensions = 1.8 x 1.12 x 1.02mm
Tolerance = ±5%
Maximum DC Resistance = 280mOhms
Series = 3650
Delivery on production packaging - Reel. This product is non-returnable.
CHIP INDUCTOR 47NH 600MA 5% 2000MHZ; Inductance:47nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:2GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | A102568TR-ND | 5322945 | 18R3862 |
Product Name | Fixed Inductors | Chip Inductor 47Nh 600Ma 5% 2000Mhz; Inductance Sigmainductors Te Connectivity | |
Technology | Wirewound | Wirewound | |
Core Material | Ceramic | ||
Inductance Tolerance | 5 (+/- %) | -5 to 5 (+/- %) | 5 (+/- %) |
DCR | 0.2800 ohms | 0.2800 ohms | 0.2800 ohms |
Q Factor | 38 |