Low profile shielded construction. High current rating. Ideal for high frequencies. Applications: dc / dc converters, EMI filters.
Series = SRR1208
Low profile shielded construction. High current rating. Ideal for high frequencies. Applications: dc / dc converters, EMI filters.
Inductance = 1 mH
Maximum DC Current = 500mA
Package/Case = 1208
Length = 12.7mm
Depth = 127mm
Height = 8.5mm
Dimensions = 12.7 x 12.7 x 8.5mm
Shielded = Yes
Tolerance = ±10%
Maximum DC Resistance = 1.65Ohms
1mH Shielded Wirewound Inductor 500mA 1.65Ohm Max Nonstandard
1mH Shielded Wirewound Inductor 500mA 1.65Ohm Max Nonstandard
1mH Shielded Wirewound Inductor 500mA 1.65Ohm Max Nonstandard
INDUCTOR, SHIELDED, 1MH, 670MA, SMD; Inductance:1mH; RMS Current (Irms):500mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 1MH, 670MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):500mA; Inductor Construction:Shielde
Features
RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 1245800 | 1229216 | SRR1208-102KLDKR-ND | 62K3127 | 61J9074 | 70153551 |
Product Name | Fixed Inductors | Inductor, Shielded, 1Mh, 670Ma, Smd; Inductance Bourns | Inductor, Shielded, 1Mh, 670Ma, Smd, Full Reel; Inductance Bourns | Inductor;Filter;Ind 1000uH;Tol +/-10%;Cur 0.5A;SMT;Case 1208;DCR 1.65 Ohms | ||
Technology | Wirewound | Wirewound | ||||
Inductance Range | 1000 microH | 1000 microH | 1000 microH | |||
Inductance Tolerance | -10 to 10 (+/- %) | 10 (+/- %) | ||||
DCR | 1.65 ohms | 1.65 ohms | 1.65 ohms | 1.65 ohms | ||
Rated DC Current | 500 milliamps | 670 milliamps | 500 milliamps | 500 milliamps | 500 milliamps |