2.2µH Shielded Wirewound Inductor 3.2A 58mOhm Nonstandard
2.2µH Shielded Wirewound Inductor 3.2A 58mOhm Nonstandard
2.2µH Shielded Wirewound Inductor 3.2A 58mOhm Nonstandard
The rugged design of the MPI4040 Series magnetically shielded miniature power inductors makes them resistant to high transient inrush current spikes. The MPI4040 inductors are halogen free, lead free and RoHS compliant, whilst also having a maximum operating temperature of 125°C
Series = MPI4040
Inductance = 2.2 μH
Tolerance = ±20%
Maximum DC Current = 5.7A
Maximum Self Resonant Frequency = 0.01GHz
Package/Case = 4040
Maximum DC Resistance = 58mOhms
Dimensions = 4.06 x 4.45 x 1.5mm
Depth = 4.45mm
Height = 1.5mm
The rugged design of the MPI4040 Series magnetically shielded miniature power inductors makes them resistant to high transient inrush current spikes. The MPI4040 inductors are halogen free, lead free and RoHS compliant, whilst also having a maximum operating temperature of 125°C
Series = MPI4040
Inductance = 2.2 μH
Tolerance = ±20%
Maximum DC Current = 5.7A
Maximum Self Resonant Frequency = 0.01GHz
Package/Case = 4040
Maximum DC Resistance = 58mOhms
Dimensions = 4.06 x 4.45 x 1.5mm
Depth = 4.45mm
Height = 1.5mm
Delivery on production packaging - Reel. This product is non-returnable.
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 513-1778-1-ND | 7702722 |
Product Name | Fixed Inductors | |
Core Material | Drum Core, Wirewound | |
Inductance Tolerance | 20 (+/- %) | -20 to 20 (+/- %) |
DCR | 0.0580 ohms | 0.0580 ohms |
Rated DC Current | 5700 milliamps | 5700 milliamps |
Operating Temperature | -55 to 125 C (-67 to 257 F) |