Designed for use in power line applications such as switching regulators, filters and suppression circuits. Constructed from high saturation flux density material enabling use in high current applications. Suitable for PCB or chassis mounting using a non-magnetic fastener via the central fixing hole. Terminated with easy-strip pre-tinned enamelled copper leads. Lead length 10mm. Operating temperature: -40 â +85°C. Inductance Tolerance: ±10%
Inductance = 10 mH
Maximum DC Current = 500mA
Mounting Type = Radial
Maximum DC Resistance = 3.394Ohms
Tolerance = ±10%
Length = 26.7mm
Depth = 25.9mm
Height = 20mm
Dimensions = 26.7 x 25.9 x 20mm
Maximum Self Resonant Frequency = 0.3MHz
Designed for use in power line applications such as switching regulators, filters and suppression circuits. Constructed from high saturation flux density material enabling use in high current applications. Suitable for PCB or chassis mounting using a non-magnetic fastener via the central fixing hole. Terminated with easy-strip pre-tinned enamelled copper leads. Lead length 10mm. Operating temperature: -40 â +85°C. Inductance Tolerance: ±10%
Inductance = 10 mH
Maximum DC Current = 500mA
Mounting Type = Radial
Maximum DC Resistance = 3.394Ohms
Tolerance = ±10%
Length = 26.7mm
Depth = 25.9mm
Height = 20mm
Dimensions = 26.7 x 25.9 x 20mm
Maximum Self Resonant Frequency = 0.3MHz
Delivery on production packaging - Bag. This product is non-returnable.
Designed for use in power line applications such as switching regulators, filters and suppression circuits. Constructed from high saturation flux density material enabling use in high current applications. Suitable for PCB or chassis mounting using a non-magnetic fastener via the central fixing hole. Terminated with easy-strip pre-tinned enamelled copper leads. Lead length 10mm. Operating temperature: -40 â +85°C. Inductance Tolerance: ±10%
Inductance = 10 mH
Maximum DC Current = 500mA
Mounting Type = Radial
Maximum DC Resistance = 3.394Ohms
Tolerance = ±10%
Length = 26.7mm
Depth = 25.9mm
Height = 20mm
Dimensions = 26.7 x 25.9 x 20mm
Maximum Self Resonant Frequency = 0.3MHz
INDUCTOR, 10MH, 10%, 0.5A, RADIAL ROHS COMPLIANT: YES
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 7156857 | 50AJ6431 |
Product Name | Inductor, 10Mh, 10%, 0.5A, Radial Rohs Compliant Murata | |
Inductance Range | 10000 microH | |
Inductance Tolerance | -10 to 10 (+/- %) | |
DCR | 3.39 ohms | |
Rated DC Current | 500 milliamps |