WE-PD2 Series Open frame SMD Power Inductors with a current capability of up to 14 Amps. Recommended for reflow soldering, the WE-PD2 Series inductors are suitable for use in the following applications: Switching regulators with low operating voltage (computer, laptop, mobile phones and pagers), Integrated DC/DC-converter, Perfectly suitable for switching regulators with extremely high efficiency
Inductance = 10 μH
Maximum DC Current = 2.98A
Length = 10mm
Depth = 9mm
Height = 5.4mm
Dimensions = 10 x 9 x 5.4mm
Shielded = No
Tolerance = ±20%
Maximum DC Resistance = 60mOhms
Series = WE-PD2
WE-PD2 Series Open frame SMD Power Inductors with a current capability of up to 14 Amps. Recommended for reflow soldering, the WE-PD2 Series inductors are suitable for use in the following applications: Switching regulators with low operating voltage (computer, laptop, mobile phones and pagers), Integrated DC/DC-converter, Perfectly suitable for switching regulators with extremely high efficiency
Inductance = 10 μH
Maximum DC Current = 2.98A
Length = 10mm
Depth = 9mm
Height = 5.4mm
Dimensions = 10 x 9 x 5.4mm
Shielded = No
Tolerance = ±20%
Maximum DC Resistance = 60mOhms
Series = WE-PD2
Delivery on production packaging - Reel. This product is non-returnable.
FIXED IND 10UH 2.98A 60 MOHM SMD
10µH Unshielded Wirewound Inductor 2.98A 60mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 2.98A 60mOhm Max Nonstandard
INDUCTOR, UN-SHIELDED, 10UH, 3.24A, SMD; Inductance:10µH; RMS Current (Irms):2.98A; Inductor Construction:Unshiel
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 3338623 | 732-74477610DKR-ND | 08P2843 |
Product Name | Fixed Inductors | Inductor, Un-Shielded, 10Uh, 3.24A, Smd; Inductance Wurth Elektronik | |
Technology | Wirewound | ||
Inductance Range | 10 microH | 10 microH | |
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
DCR | 0.0600 ohms | 0.0600 ohms | 0.0600 ohms |
Rated DC Current | 2980 milliamps | 3240 milliamps | 2980 milliamps |