Bourns SRR7032 Series SMD Shielded Power Inductors. Applications include input/output of DC/DC converters and power supplies for: Portable communication equipment, Camcorders, LCD TVs, Car radios
Inductance = 47 μH
Maximum DC Current = 770mA
Package/Case = 7032
Length = 7mm
Depth = 7mm
Height = 3.2mm
Dimensions = 7 x 7 x 3.2mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 280mOhms
Bourns SRR7032 Series SMD Shielded Power Inductors. Applications include input/output of DC/DC converters and power supplies for: Portable communication equipment, Camcorders, LCD TVs, Car radios
Inductance = 47 μH
Maximum DC Current = 770mA
Package/Case = 7032
Length = 7mm
Depth = 7mm
Height = 3.2mm
Dimensions = 7 x 7 x 3.2mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 280mOhms
Delivery on production packaging - Reel. This product is non-returnable.
Win Source Part Number: 1028776-SRR7032-470M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR7032
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 26 @ 2.52MHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 280mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
Alternative Parts (Cross-Reference): ASPI-0704S-470M-T; NRS5030T470MMGJ; SRR0805-470Y; ASPI-4030S-470M-T; ASPI-0615FS-470M-T2;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 670 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR7032-470MCT,-SRR
Base Product Number: SRR7032
Current - Saturation (Isat): 770mA
47µH Shielded Wirewound Inductor 670mA 280mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 670mA 280mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 670mA 280mOhm Max Nonstandard
Surface Mount Power Inductor, SRR7032 Series, 47 H, 20%, Shielded, 0.28 ohm, 670 mA RoHS Compliant: Yes
INDUCTOR, 47UH, SHIELDED, 0.67A; Inductance:47µH; RMS Current (Irms):670mA; Inductor Construction:Shielde
RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 7272108 | 1028776-SRR7032-470M | SRR7032-470MCT-ND | 06X7975 | 02J3186 |
Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Srr7032 Series, 47 H, 20%, Shielded, 0.28 Ohm, 670 Ma Rohs Compliant Bourns | Inductor, 47Uh, Shielded, 0.67A; Inductance Bourns | |
Technology | Wirewound | Standard; Wirewound | |||
Inductance Range | 47 microH | 47 microH | 47 microH | ||
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
DCR | 0.2800 ohms | 0.2800 ohms | 0.2800 ohms | 0.2800 ohms | |
Rated DC Current | 770 milliamps | 670 milliamps | 770 milliamps | 670 milliamps |