Manufacturer: Bourns Inc.
Win Source Part Number: 1258776-SRN6045-101M
Series: SRN6045
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 700mA
Shielding: Semi-Shielded
Inductance: 100μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 800mA
Q @ Freq: 22 @ 796kHz
Frequency - Self Resonant: 5MHz
Test Frequency: 100kHz
Size: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Family Name: SRN6045
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 494 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): CDRH5D28RNP-101NC; 646CY-101M=P3; #646CY-101M;
Introduction Date: August 08, 2011
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Bourns SRN6045 Series SMD Semi-shielded Power Inductors feature inductance range 1-220uH and rated current up to 8A. Suitable for the automotive industry as these inductors are AEC-Q200 qualified.
Automotive systems: Driver assistant, information, lighting, entertainment. DC-DC convertors. Power supplies. Televisions. Digital video
Inductance = 100 μH
Maximum DC Current = 800mA
Package/Case = 6045
Length = 6mm
Depth = 6mm
Height = 4.5mm
Dimensions = 6 x 6 x 4.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 494mOhms
Delivery on production packaging - Reel. This product is non-returnable.
Bourns SRN6045 Series SMD Semi-shielded Power Inductors feature inductance range 1-220uH and rated current up to 8A. Suitable for the automotive industry as these inductors are AEC-Q200 qualified.
Automotive systems: Driver assistant, information, lighting, entertainment. DC-DC convertors. Power supplies. Televisions. Digital video
Inductance = 100 μH
Maximum DC Current = 800mA
Package/Case = 6045
Length = 6mm
Depth = 6mm
Height = 4.5mm
Dimensions = 6 x 6 x 4.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 494mOhms
100µH Semi-Shielded Wirewound Inductor 700mA 494mOhm Max Nonstandard
100µH Semi-Shielded Wirewound Inductor 700mA 494mOhm Max Nonstandard
100µH Semi-Shielded Wirewound Inductor 700mA 494mOhm Max Nonstandard
INDUCTOR, POWER, 100UH, SEMI SHIELDED, FULL REEL; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Semishi
INDUCTOR, SHIELDED, 100UH, 800MA, SMD; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Shielde
INDUCTOR, 100UH, 0.7A, 20%, SEMISHIELDED; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Semishi
Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 1258776-SRN6045-101M | 7435144P | SRN6045-101MDKR-ND | 61T9887 | 64T2381 |
Product Name | Fixed Inductors - SRN6045-101M | Fixed Inductors | Inductor, Power, 100Uh, Semi Shielded, Full Reel; Inductance Bourns | Inductor, Shielded, 100Uh, 800Ma, Smd; Inductance Bourns | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
Technology | Standard; Wirewound | Wirewound | |||
Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |||
Application | RF Choke |