1µH Unshielded Wirewound Inductor 4A 49mOhm Max Nonstandard
1µH Unshielded Wirewound Inductor 4A 49mOhm Max Nonstandard
1µH Unshielded Wirewound Inductor 4A 49mOhm Max Nonstandard
WE-PD2 Series Open frame SMD Power Inductors with a current capability of up to 14 Amps. Recommended for reflow soldering, the WE-PD2 Series inductors are suitable for use in the following applications: Switching regulators with low operating voltage (computer, laptop, mobile phones and pagers), Integrated DC/DC-converter, Perfectly suitable for switching regulators with extremely high efficiency
Inductance = 1 μH
Maximum DC Current = 4A
Length = 4.5mm
Depth = 4mm
Height = 3.2mm
Dimensions = 4.5 x 4 x 3.2mm
Shielded = No
Tolerance = ±20%
Maximum DC Resistance = 49mOhms
Series = WE-PD2
WE-PD2 Series Open frame SMD Power Inductors with a current capability of up to 14 Amps. Recommended for reflow soldering, the WE-PD2 Series inductors are suitable for use in the following applications: Switching regulators with low operating voltage (computer, laptop, mobile phones and pagers), Integrated DC/DC-converter, Perfectly suitable for switching regulators with extremely high efficiency
Inductance = 1 μH
Maximum DC Current = 4A
Length = 4.5mm
Depth = 4mm
Height = 3.2mm
Dimensions = 4.5 x 4 x 3.2mm
Shielded = No
Tolerance = ±20%
Maximum DC Resistance = 49mOhms
Series = WE-PD2
Delivery on production packaging - Reel. This product is non-returnable.
INDUCTOR, UN-SHIELDED, 1UH, 5.72A, SMD; Inductance:1µH; RMS Current (Irms):4A; Inductor Construction:Unshiel
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 732-1249-1-ND | 6171445 | 08P2805 |
Product Name | Fixed Inductors | Inductor, Un-Shielded, 1Uh, 5.72A, Smd; Inductance Wurth Elektronik | |
Core Material | Ferrite; Drum Core, Wirewound | ||
Inductance Tolerance | 20 (+/- %) | -20 to 20 (+/- %) | 20 (+/- %) |
DCR | 0.0490 ohms | 0.0490 ohms | 0.0490 ohms |
Rated DC Current | 5720 milliamps | 4000 milliamps | 4000 milliamps |
SRF | 110 MHz |