Epcos SBC Series BE82141A RF inductors are ideal for use in RF blocking and filtering, electronic household appliances, automotive and entertainment electronics. They can also be used for decoupling and interference suppression. SBC choke inductors consist of a mini ferrite drum core with an enamel copper wire winding and a flame retardant lacquer coating.
Small size. Suitable for wave soldering. Relatively high rate current. Terminals have a base material of CuAg0.1 and are electroplated with nickel and pure tin
Inductance = 10 μH
Maximum DC Current = 410mA
Mounting Type = Axial
Maximum DC Resistance = 600mOhms
Tolerance = ±10%
Diameter = 3mm
Length = 6.8mm
Dimensions = 3 (Dia.) x 6.8mm
Core Material = Ferrite
Maximum Self Resonant Frequency = 25MHz
Delivery on production packaging - Bag. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 8807183P |
Core Material | Ferrite |
Inductance Range | 10 microH |
Inductance Tolerance | -10 to 10 (+/- %) |
DCR | 0.6000 ohms |