CLF7045 series are magnetically shielded wound inductors for power circuits. CLF series gives superb EMC handling. The wide E-6 Series line-up, 1 to 470µH allows for various usages
Inductance = 3.3 μH
Maximum DC Current = 5A
Package/Case = 7045
Length = 7.2mm
Depth = 6.9mm
Height = 4.5mm
Dimensions = 7.2 x 6.9 x 4.5mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 16.4mOhms
Delivery on production packaging - Reel. This product is non-returnable.
CLF7045 series are magnetically shielded wound inductors for power circuits. CLF series gives superb EMC handling. The wide E-6 Series line-up, 1 to 470µH allows for various usages
Inductance = 3.3 μH
Maximum DC Current = 5A
Package/Case = 7045
Length = 7.2mm
Depth = 6.9mm
Height = 4.5mm
Dimensions = 7.2 x 6.9 x 4.5mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 16.4mOhms
3.3µH Shielded Wirewound Inductor 4.1A 21.32mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 4.1A 21.32mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 4.1A 21.32mOhm Max Nonstandard
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | 7924010P | 445-9289-1-ND |
Product Name | Fixed Inductors | |
Technology | Wirewound | |
Inductance Range | 3.3 microH | |
Inductance Tolerance | -30 to 30 (+/- %) | 30 (+/- %) |
DCR | 0.0164 ohms | 0.0213 ohms |
Rated DC Current | 5000 milliamps | 5000 milliamps |