Panasonic ELJPA power inductors have a wire wound, resin moulded construction. ELJPA power inductors feature large current capability and low DCR.
Small size. High Q (quality) factor. Sharp frequency response. Suitable for flow or reflow soldering. Good for mounting
Inductance = 27 μH
Maximum DC Current = 165mA
Tolerance = ±10%
Maximum DC Resistance = 1.45Ohms
Series = ELJPA
Maximum Self Resonant Frequency = 13MHz
Minimum Operating Temperature = -20°C
Inductor Construction = Wire-Wound
Minimum Quality Factor = 15
Maximum Operating Temperature = +85°C
Panasonic ELJPA power inductors have a wire wound, resin moulded construction. ELJPA power inductors feature large current capability and low DCR.
Small size. High Q (quality) factor. Sharp frequency response. Suitable for flow or reflow soldering. Good for mounting
Inductance = 27 μH
Maximum DC Current = 165mA
Tolerance = ±10%
Maximum DC Resistance = 1.45Ohms
Series = ELJPA
Maximum Self Resonant Frequency = 13MHz
Minimum Operating Temperature = -20°C
Inductor Construction = Wire-Wound
Minimum Quality Factor = 15
Maximum Operating Temperature = +85°C
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 7299434 |
Operating Temperature | -20 to 85 C (-4 to 185 F) |
Technology | Wirewound |
Inductance Range | 27 microH |
Inductance Tolerance | -10 to 10 (+/- %) |