Coil inductors with ferrite core. High quality and low DC resistance. Low voltage drop and high temperature stability. Applications: Filtration inductor for switch mode power supplies.
Inductance = 1 μH
Maximum DC Current = 1A
Package/Case = 1210
Length = 3.2mm
Depth = 2.5mm
Height = 2mm
Dimensions = 3.2 x 2.5 x 2mm
Tolerance = ±20%
Maximum DC Resistance = 60mOhms
Series = LQH32CN
Coil inductors with ferrite core. High quality and low DC resistance. Low voltage drop and high temperature stability. Applications: Filtration inductor for switch mode power supplies.
Inductance = 1 μH
Maximum DC Current = 1A
Package/Case = 3225
Length = 3.2mm
Depth = 2.5mm
Height = 2mm
Dimensions = 3.2 x 2.5 x 2mm
Tolerance = ±20%
Maximum DC Resistance = 60mOhms
Series = LQH32CN
Coil inductors with ferrite core. High quality and low DC resistance. Low voltage drop and high temperature stability. Applications: Filtration inductor for switch mode power supplies.
Inductance = 1 μH
Maximum DC Current = 1A
Package/Case = 3225
Length = 3.2mm
Depth = 2.5mm
Height = 2mm
Dimensions = 3.2 x 2.5 x 2mm
Tolerance = ±20%
Maximum DC Resistance = 60mOhms
Series = LQH32CN
Delivery on production packaging - Reel. This product is non-returnable.
FIXED IND 1UH 1A 78 MOHM SMD
1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard
1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard
1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard
INDUCTOR, 1UH, UNSHIELDED, 1A ROHS COMPLIANT: YES
RS Components, Ltd. | RS Components, Ltd. | LIXINC Electronics Co., Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 109582 | 8119714 | LQH32CN1R0M53L | 490-4055-1-ND | 76AH5445 |
Product Name | Inductors, Coils, Chokes | Fixed Inductors | Inductor, 1Uh, Unshielded, 1A Rohs Compliant Murata | ||
Technology | Wirewound | Wirewound | Wirewound; Wirewound | ||
Inductance Range | 1 microH | 1 microH | 1 microH | ||
Inductance Tolerance | -20 to 20 (+/- %) | -20 to 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
DCR | 0.0600 ohms | 0.0600 ohms | 0.0780 ohms | 0.0780 ohms | |
Rated DC Current | 1000 milliamps | 1000 milliamps | 1000 milliamps |