Manufacturer: Bourns Inc.
Win Source Part Number: 897517-SRR3011-330YL
Series: SRR3011
Operating Temperature Range: -40°C ~ 125°C
Features: 33 µH Shielded Wirewound Inductor 320 mA 860mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR3011
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 118-SRR3011-330YLDKR
33µH Shielded Inductor 320mA 860mOhm Max Nonstandard
33µH Shielded Inductor 320mA 860mOhm Max Nonstandard
33µH Shielded Inductor 320mA 860mOhm Max Nonstandard
Bourns SRR3011 Series SMD Shielded Power Inductors with a low profile of only 1.15mm. Applications include input/output of DC/DC converters and power supplies for: Portable communication equipment, Camcorders, LCD TVs, Car radios
Inductance = 33 μH
Maximum DC Current = 320mA
Package/Case = 3011
Length = 3.8mm
Depth = 3.8mm
Height = 1.15mm
Dimensions = 3.8 x 3.8 x 1.15mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 860mOhms
Bourns SRR3011 Series SMD Shielded Power Inductors with a low profile of only 1.15mm. Applications include input/output of DC/DC converters and power supplies for: Portable communication equipment, Camcorders, LCD TVs, Car radios
Inductance = 33 μH
Maximum DC Current = 320mA
Package/Case = 3011
Length = 3.8mm
Depth = 3.8mm
Height = 1.15mm
Dimensions = 3.8 x 3.8 x 1.15mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 860mOhms
Delivery on production packaging - Reel. This product is non-returnable.
INDUCTOR, SHIELDED, 33UH, 270MA, SMD; Inductance:33µH; RMS Current (Irms):320mA; Inductor Construction:Shielde
Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 897517-SRR3011-330YL | 118-SRR3011-330YLTR-ND | 7272007 | 61J9114 |
Product Name | Fixed Inductors - SRR3011-330YL | Fixed Inductors | Inductor, Shielded, 33Uh, 270Ma, Smd; Inductance Bourns | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
Technology | Wirewound | Wirewound | ||
Core Material | Ferrite; Drum Core, Wirewound | |||
Inductance Tolerance | 30 (+/- %) | -30 to 30 (+/- %) |