1:1 Transformer. Coupled inductor with two identical windings. 4 different sizes available. Operating Temperature -40 to +125ºC. Recommended solder profile: Reflow. Custom designs on request. Applications include for SEPIC and CUK topologies, Flyback applications, Switching regulators with second, unregulated output voltages
Inductance = 10 μH
Maximum DC Current = 5.25A
Package/Case = 1260
Length = 12.5mm
Depth = 12.5mm
Height = 6.5mm
Dimensions = 12.5 x 12.5 x 6.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 44mOhms
1:1 Transformer. Coupled inductor with two identical windings. 4 different sizes available. Operating Temperature -40 to +125ºC. Recommended solder profile: Reflow. Custom designs on request. Applications include for SEPIC and CUK topologies, Flyback applications, Switching regulators with second, unregulated output voltages
Inductance = 10 μH
Maximum DC Current = 5.25A
Package/Case = 1260
Length = 12.5mm
Depth = 12.5mm
Height = 6.5mm
Dimensions = 12.5 x 12.5 x 6.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 44mOhms
Delivery on production packaging - Reel. This product is non-returnable.
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 44mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 44mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 44mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard
INDUCTOR, 10UH, 20%, 3.28A ROHS COMPLIANT: YES
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 7445220 | 732-2342-6-ND | 92AH7109 |
Product Name | Arrays, Signal Transformers | Inductor, 10Uh, 20%, 3.28A Rohs Compliant Wurth Elektronik | |
Technology | Wirewound | ||
Inductance Range | 10 microH | ||
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) | |
DCR | 0.0440 ohms | 0.0440 to ? ohms | |
Rated DC Current | 5250 milliamps |