Bourns RLB0913 Radial leaded non-shielded inductors offer high saturation current up to 10A, with an inductance range of 1 µH to 100 mH. These leaded inductors feature fixed lead spacing and shrink tubing protected winding. These inductors are ideal for use in DC-DC converters, power supplies, output chokes and electromagnetic interference/radio frequency interference (EMI/RFI) filters.
Inductance = 100 μH
Maximum DC Current = 910 (Sat)mA
Mounting Type = Radial
Maximum DC Resistance = 0.28Ohms
Tolerance = ±10%
Diameter = 8.5mm
Height = 12.5mm
Dimensions = 8.5 (Dia.) x 12.5mm
Core Material = Ferrite
Maximum Self Resonant Frequency = 3.7MHz
Bourns RLB0913 Radial leaded non-shielded inductors offer high saturation current up to 10A, with an inductance range of 1 µH to 100 mH. These leaded inductors feature fixed lead spacing and shrink tubing protected winding. These inductors are ideal for use in DC-DC converters, power supplies, output chokes and electromagnetic interference/radio frequency interference (EMI/RFI) filters.
Inductance = 100 μH
Maximum DC Current = 910 (Sat)mA
Mounting Type = Radial
Maximum DC Resistance = 0.28Ohms
Tolerance = ±10%
Diameter = 8.5mm
Height = 12.5mm
Dimensions = 8.5 (Dia.) x 12.5mm
Core Material = Ferrite
Maximum Self Resonant Frequency = 3.7MHz
Bourns RLB0913 Radial leaded non-shielded inductors offer high saturation current up to 10A, with an inductance range of 1 µH to 100 mH. These leaded inductors feature fixed lead spacing and shrink tubing protected winding. These inductors are ideal for use in DC-DC converters, power supplies, output chokes and electromagnetic interference/radio frequency interference (EMI/RFI) filters.
Inductance = 100 μH
Maximum DC Current = 910 (Sat)mA
Mounting Type = Radial
Maximum DC Resistance = 0.28Ohms
Tolerance = ±10%
Diameter = 8.5mm
Height = 12.5mm
Dimensions = 8.5 (Dia.) x 12.5mm
Core Material = Ferrite
Maximum Self Resonant Frequency = 3.7MHz
Delivery on production packaging - Punnet. This product is non-returnable.
INDUCTOR, 100UH, 1.2A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:100µH; Inductor Construction:Unshiel
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 1350056 | 13AC5795 |
Product Name | Inductor, 100Uh, 1.2A, 10%, Radial; Product Range Bourns | |
Core Material | Ferrite | |
Inductance Range | 100 microH | 100 microH |
Inductance Tolerance | -10 to 10 (+/- %) | 10 (+/- %) |
DCR | 0.2800 ohms | 0.2800 ohms |