Bourns SRR5028 Series SMD Shielded Power Inductors with a low profile of only 3mm. Applications include input/output of DC/DC converters and power supplies for: Portable communication equipment, Camcorders, LCD TVs, Car radios
Inductance = 6.2 μH
Maximum DC Current = 2.2A
Package/Case = 5028
Length = 5.8mm
Depth = 5.8mm
Height = 2.8mm
Dimensions = 5.8 x 5.8 x 2.8mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 45mOhms
Bourns SRR5028 Series SMD Shielded Power Inductors with a low profile of only 3mm. Applications include input/output of DC/DC converters and power supplies for: Portable communication equipment, Camcorders, LCD TVs, Car radios
Inductance = 6.2 μH
Maximum DC Current = 2.2A
Package/Case = 5028
Length = 5.8mm
Depth = 5.8mm
Height = 2.8mm
Dimensions = 5.8 x 5.8 x 2.8mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 45mOhms
Delivery on production packaging - Reel. This product is non-returnable.
Win Source Part Number: 990431-SRR5028-6R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR5028
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 6.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 7 @ 7.96MHz
Frequency - Self Resonant: 39MHz
Package / Case: Nonstandard
DC Resistance (DCR): 45mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR5028-6R2YCT,SRR50
Base Product Number: SRR5028
Current - Saturation (Isat): 1.8A
6.2µH Shielded Inductor 2.2A 45mOhm Max Nonstandard
6.2µH Shielded Inductor 2.2A 45mOhm Max Nonstandard
FIXED IND 6.2UH 2.2A 45 MOHM SMD
FIXED IND 6.2UH 2.2A 45 MOHM SMD
INDUCTOR, SHIELDED, 6.2UH, 1.8A, SMD; Inductance:6.2µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 6.2UH, 1.8A, SMD, FULL REEL; Inductance:6.2µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde
RS Components, Ltd. | Win Source Electronics | DigiKey | LIXINC Electronics Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 7272041 | 990431-SRR5028-6R2Y | 118-SRR5028-6R2YCT-ND | SRR5028-6R2Y | 87W6047 | 14P7426 |
Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductors, Coils, Chokes | Inductor, Shielded, 6.2Uh, 1.8A, Smd; Inductance Bourns | Inductor, Shielded, 6.2Uh, 1.8A, Smd, Full Reel; Inductance Bourns | |
Technology | Wirewound | Standard; Wirewound | Wirewound; Wirewound | |||
Inductance Range | 6.2 microH | 6.2 microH | 6.2 microH | 6.2 microH | 6.2 microH | |
Inductance Tolerance | -30 to 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | |||
DCR | 0.0450 ohms | 0.0450 ohms | 0.0450 ohms | 0.0450 ohms | 0.0450 ohms | |
Rated DC Current | 2200 milliamps | 2200 milliamps | 1800 milliamps | 2200 milliamps | 2200 milliamps | 2200 milliamps |