Manufacturer: TDK Corporation
Win Source Part Number: 807309-VLS6045EX-470
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 47μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.8A
DC Resistance (DCR): 299mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3A
Inductance Frequency - Test: 100kHz
TDK VLS6045 series wound ferrite inductors are magnetically shielded for power circuits. These wound ferrite inductors have a high magnetic shield construction achieved by a ferrite magnetic material and are compatible with high â density mounting. Larger current and lower Rdc have been achieved by optimising the ferrite core figure.
Inductance = 47 μH
Maximum DC Current = 1.3A
Package/Case = 6045
Length = 6mm
Depth = 6mm
Height = 4.5mm
Dimensions = 6 x 6 x 4.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 230mOhms
TDK VLS6045 series wound ferrite inductors are magnetically shielded for power circuits. These wound ferrite inductors have a high magnetic shield construction achieved by a ferrite magnetic material and are compatible with high â density mounting. Larger current and lower Rdc have been achieved by optimising the ferrite core figure.
Inductance = 47 μH
Maximum DC Current = 1.3A
Package/Case = 6045
Length = 6mm
Depth = 6mm
Height = 4.5mm
Dimensions = 6 x 6 x 4.5mm
Shielded = Yes
Maximum DC Resistance = 230mOhms
Series = VLS-EX
1.3A 47uH ±20% 1.8A SMD,6x6mm Power Inductors ROHS
INDUCTOR, 47UH, 1.3A, 20%, WIREWOUND; Inductance:47µH; RMS Current (Irms):1.3A; Inductor Construction:Wirewou
Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 807309-VLS6045EX-470M | 1247066 | 1233210 | VLS6045EX-470M | 32AC9106 |
Product Name | Fixed Inductors - VLS6045EX-470M | Inductors/Coils/Transformers >> Power Inductors | Inductor, 47Uh, 1.3A, 20%, Wirewound; Inductance Tdk | ||
Operating Temperature | -40 to 105 C (-40 to 221 F) | ||||
Technology | Standard; Wirewound | Wirewound | Wirewound | Wirewound | |
Core Material | Ferrite | ||||
Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH | 47 microH |
DCR | 0.2990 ohms | 0.2300 ohms | 0.2300 ohms | 0.2300 ohms |