Win Source Part Number: 1274055-SRP1250-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1250
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 15mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1250-4R7MDKR,SRP1
Base Product Number: SRP1250
Current - Saturation (Isat): 27A
Shielded construction. Unit height of 5.9mm. Inductance range: 0.22μH to 10μH. Current up to 45A. RoHS compliant. Product Size 13.9 x 5.9 mm. Applications in input/output of DC/DC Converters, Power Supplies
Inductance = 4.7 μH
Maximum DC Current = 27A
Package/Case = 1250
Length = 12.7mm
Depth = 12.7mm
Height = 5.2mm
Dimensions = 12.7 x 12.7 x 5.2mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 15mOhms
Shielded construction. Unit height of 5.9mm. Inductance range: 0.22μH to 10μH. Current up to 45A. RoHS compliant. Product Size 13.9 x 5.9 mm. Applications in input/output of DC/DC Converters, Power Supplies
Inductance = 4.7 μH
Maximum DC Current = 27A
Package/Case = 1250
Length = 12.7mm
Depth = 12.7mm
Height = 5.2mm
Dimensions = 12.7 x 12.7 x 5.2mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 15mOhms
Delivery on production packaging - Reel. This product is non-returnable.
4.7µH Shielded Inductor 12A 15mOhm Max Nonstandard
4.7µH Shielded Inductor 12A 15mOhm Max Nonstandard
4.7µH Shielded Inductor 12A 15mOhm Max Nonstandard
FIXED IND 4.7UH 12A 15 MOHM SMD
INDUCTOR, SHIELDED, 4.7UH, 27A, SMD; Inductance:4.7µH; RMS Current (Irms):12A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 4.7UH, 27A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):12A; Inductor Construction:Shielde
Win Source Electronics | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 1274055-SRP1250-4R7M | 7271962 | SRP1250-4R7MCT-ND | 103-SRP1250-4R7M | 04P1966 | 88K6772 |
Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | FIXED IND 4.7UH 12A 15 MOHM SMD | Inductor, Shielded, 4.7Uh, 27A, Smd; Inductance Bourns | Inductor, Shielded, 4.7Uh, 27A, Smd, Full Reel; Inductance Bourns | |
Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
Technology | Standard; Wirewound | Wirewound | ||||
Core Material | Iron | Iron; Drum Core, Wirewound | ||||
Application | RF Choke |