B82730G Series, Current-compensated U-core double choke with a Ferrite core. Closed PET coil former (UL 94 V-0) without encapsulation. Creepage distances â¥4 mm
B82730G Series offers high Resonance Frequency. Approx. 1.3% stray inductance for symmetrical interference suppression. Low whirring noise. Suitable for wave soldering. Applications include Suppression of common-mode interferences, Compact switch-mode power applications, Electronic ballasts in lamps and for white goods applications
Inductance = 3.9 mH
Maximum DC Current = 750mA
Mounting Type = Radial
Maximum DC Resistance = 700mOhms
Tolerance = -30 - +50%
Length = 16.5mm
Depth = 15mm
Height = 12mm
Dimensions = 16.5 x 15 x 12mm
Core Material = Ferrite
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 8711446 |
Core Material | Ferrite |
Inductance Range | 3900 microH |
Inductance Tolerance | -30 to 50 (+/- %) |