Wurth WE-MK Series 0402 multilayer ceramic inductors are suitable for use in high frequency circuits. The windings are printed on ceramic substrate. These inductors offer stable inductance over temperature, inductive tolerances of 5%, ± 0.3 nH and an extremely high self resonant frequency. Reflow or wave soldering is recommended for this series. Ideal applications for these SMD inductors include pagers, oscillators, laptops, PCMCIA-cards, Bluetooth, wireless LAN and filter circuits.
Series = WE-MK
Inductance = 3.9 nH
Maximum DC Current = 300mA
Maximum Self Resonant Frequency = 7000MHz
Minimum Quality Factor = 8
Package/Case = 0402 (1005M)
Maximum DC Resistance = 220mOhms
Core Material = Ceramic
Dimensions = 1 x 0.5 x 0.5mm
Depth = 0.5mm
Wurth WE-MK Series 0402 multilayer ceramic inductors are suitable for use in high frequency circuits. The windings are printed on ceramic substrate. These inductors offer stable inductance over temperature, inductive tolerances of 5%, ± 0.3 nH and an extremely high self resonant frequency. Reflow or wave soldering is recommended for this series. Ideal applications for these SMD inductors include pagers, oscillators, laptops, PCMCIA-cards, Bluetooth, wireless LAN and filter circuits.
Series = WE-MK
Inductance = 3.9 nH
Maximum DC Current = 300mA
Maximum Self Resonant Frequency = 7000MHz
Minimum Quality Factor = 8
Package/Case = 0402 (1005M)
Maximum DC Resistance = 220mOhms
Core Material = Ceramic
Dimensions = 1 x 0.5 x 0.5mm
Depth = 0.5mm
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 8830228 |
Technology | Multilayer |
Core Material | Ceramic |
Inductance Range | 0.0039 microH |
DCR | 0.2200 ohms |